EN
  • EN
  • DE

ZR36016PQC

Part No ZR36016PQC
Manufacturer CSR PLC
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 991436-ZR36016PQC
Categories OEM Parts(T-Z)
Manufacturer CSR PLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ZR36016PQC CAD Model

Description

The ZR36016PQC is a highly integrated single-chip multimedia processor designed by CSR PLC. It is primarily used in digital still cameras and digital video recorders, providing a comprehensive solution for image and video processing. This processor integrates various functionalities, including image signal processing, video encoding/decoding, and display control, making it a versatile component for imaging applications.

Applications:

  • Digital Still Cameras (DSCs)
  • Digital Video Recorders (DVRs)
  • Camera-enabled mobile devices
  • Surveillance systems
  • Automotive camera systems

Features:

  • Integrated Image Signal Processor (ISP): Handles image correction, noise reduction, and color processing.
  • Video Encoding/Decoding: Supports various video codecs like MJPEG, MPEG-4, and H.264.
  • Display Controller: Manages display output with support for different LCD panel interfaces.
  • Memory Controller: Supports various memory types, including SDRAM and DDR SDRAM.
  • Connectivity: Provides interfaces like USB, UART, and SPI for communication with other devices.
  • Low Power Consumption: Designed for power-efficient operation in portable devices.

Benefits:

  • Reduced System Cost: Integrates multiple functions into a single chip, reducing the need for external components.
  • Improved Image Quality: The integrated ISP ensures high-quality image and video capture.
  • Enhanced Performance: Optimizes video encoding/decoding for smooth playback and recording.
  • Simplified Design: Reduces complexity in hardware and software development.
  • Longer Battery Life: Low power consumption extends battery life in portable applications.

Additional Details:

The ZR36016PQC typically operates with a 3.3V power supply and is available in a QFP (Quad Flat Package). Its comprehensive feature set and efficient performance make it a popular choice for manufacturers of digital imaging devices. The chip's ability to handle various image and video formats allows for flexibility in product design and application.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Lowest to $0.3678
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess