EN
  • EN
  • DE

CVCO55BE-0400-0800

Part No CVCO55BE-0400-0800
Manufacturer Crystek Corporation
Catalog Oscillators
Description VCO 600MHZ 0-12V 12.7X12.7MM / 600MHz Center Frequency 0 V ~ 12 V Voltage Controlled Oscillator 7 ±5 dBm -5 2nd Harmonic Typ (dBc)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators>VCOs (Voltage Controlled Oscillators)
Mfr Crystek Corporation
Series CVCO55
Package Strip
Frequency Range 400 ~ 800MHz
Frequency - Center 600MHz
Voltage - Supply 5V
Tuning Voltage (VDC) 0 V ~ 12 V
2nd Harmonic, Typ (dBc) -5
Icc Max 17mA
Pushing (MHz/V) 5
Power (dBm) 7 ±5
Phase Noise Typ (dBc/Hz) -105
Temperature Range - Operating -10°C ~ 70°C
Package / Case 16-QFN, Variant
Dimension 0.500" L x 0.500" W (12.70mm x 12.70mm)
Height 0.150" (3.81mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names CVCO55BE04000800,744-1071
Standard Package 5
Win Source Part Number 1032151-CVCO55BE-0400-0800
Ultra Librarian 3D Model Ultra Librarian CVCO55BE-0400-0800 CAD Model

Description

The Crystek Corporation CVCO55BE-0400-0800 is a voltage-controlled oscillator (VCO) that has a frequency range of 400 ~ 800MHz.

  • Frequency Range: 400 ~ 800MHz
  • Tuning Voltage: 0 V ~ 12 V
  • Pushing: 5 MHz/V
  • Package/Case Size: 16-QFN, Variant
  • Height: 0.150" (3.81mm)
  • Frequency Center: 600MHz
  • Power: 7 ± 5 dBm
  • 2nd Harmonic: -5 dBc
  • Phase Noise: -105 dBc/Hz
  • Voltage Supply: 5V
  • Standard Package: 5
  • Manufacturer: Crystek Corporation

You May Also Be Interested in

Renesas Electronics America
XTAL OSC XO 150.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 25.0000MHZ LVCMOS
Lowest to $42.6314
Crystek Corporation
XTAL OSC XO 49.1520MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC OCXO 10.0000MHZ CMOS TH
Need more? Email Us
ECS Inc.
XTAL OSC XO 50.0000MHZ HCMOS SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCTCXO 1.0000GHZ LVDS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 1.0000GHZ LVPECL SMD
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Skyworks Solutions Inc.
XTAL OSC XO 50.0000MHZ CMOS SMD
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess