EN
  • EN
  • DE

A2410FG-10

Part No A2410FG-10
Manufacturer Crydom Co.
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1164110-A2410FG-10
Categories Custom Parts
Manufacturer Crydom Co.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A2410FG-10 CAD Model

Description

The A2410FG-10 is a Solid State Relay (SSR) manufactured by Crydom. SSRs are electronic switches that turn on or off when an external voltage (control signal) is applied. They offer several advantages over electromechanical relays, including faster switching speeds, longer lifespan, and silent operation. This particular model is designed for AC load switching and is suitable for various industrial and commercial applications.

Applications:

  • Industrial Automation: Used for switching motors, heaters, and other industrial loads.
  • Lighting Control: Controls lighting systems in commercial and residential buildings.
  • Temperature Control: Switches heating and cooling elements in temperature control systems.
  • Motor Control: Used for starting and stopping electric motors.
  • Medical Equipment: Suitable for use in medical devices where reliability and safety are critical.

Features:

  • Solid State Design: Offers faster switching speeds and longer lifespan compared to electromechanical relays.
  • AC Output: Designed for switching AC loads.
  • Zero-Crossing Switching: Minimizes inrush current and reduces EMI.
  • Optical Isolation: Provides electrical isolation between the control and load circuits.
  • High Surge Current Capability: Can withstand high surge currents without damage.

Benefits:

  • Improved Reliability: Solid-state design eliminates mechanical wear and tear, resulting in improved reliability and longer lifespan.
  • Faster Switching Speeds: SSRs switch much faster than electromechanical relays, enabling faster response times.
  • Silent Operation: Operates silently, making it suitable for noise-sensitive environments.
  • Reduced EMI: Zero-crossing switching minimizes electromagnetic interference.
  • Increased Safety: Optical isolation provides a high level of electrical safety.

Additional Details:

The A2410FG-10 has a specific voltage and current rating, which must be considered when selecting it for a particular application. Heat sinking may be required for high-current applications to prevent overheating. It is essential to consult the datasheet for detailed specifications, including operating voltage, temperature range, and isolation voltage. The datasheet also provides information on mounting and wiring considerations. The zero-crossing switching feature may not be suitable for all types of loads.

You May Also Be Interested in

Amd
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Microchip Technology
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess