EN
  • EN
  • DE

IMM2582C

Part No IMM2582C
Manufacturer Crouzet USA
Catalog Proximity Sensors - Industrial
Description SENSOR PROX INDUCTIVE 2MM CYL 2M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Sensor Type Inductive
Sensing Distance 0.079" (2mm)
Output Type NPN-NO, 3-Wire
Shielding Unshielded
Material - Body Nickel-Plated Brass
Voltage - Supply 10V ~ 30V
Termination Style Cable Leads
Temperature Range - Operating -25°C ~ 70°C
Ingress Protection IP67
Indicator LED
Case / Package Cylinder, Threaded - M8
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1600281-IMM2582C
Ultra Librarian 3D Model Ultra Librarian IMM2582C CAD Model

Description

N

You May Also Be Interested in

Omron
SENSOR INDUCT 14MM PNP M18 NC
Need more? Email Us
Omron
SENSOR INDUCT 10MM PNP M12 NO
Need more? Email Us
Omron
SENSOR INDUCT 30MM PNP M18 NC
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
Omron
SENSOR INDUCT 14MM PNP M18 NC
Need more? Email Us
Omron
SENSOR PROX INDUCT 10MM IP67 MOD
Need more? Email Us
Omron
SENSOR INDUCT 4MM PNP M8 NO
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
Omron
SENSOR INDUCT 6MM NPN M12 NC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess