EN
  • EN
  • DE

IMB1805T

Part No IMB1805T
Manufacturer Crouzet USA
Catalog Proximity Sensors - Industrial
Description SENSOR PROX INDUCTIVE 5MM CYLIND
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Sensor Type Inductive
Sensing Distance 0.197" (5mm)
Output Type PNP-NO, 3-Wire
Shielding Shielded
Material - Body Stainless Steel
Voltage - Supply 12V ~ 24V
Termination Style Connector
Temperature Range - Operating 0°C ~ 60°C
Indicator LED
Case / Package Cylinder, Threaded - M18
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1600737-IMB1805T
Ultra Librarian 3D Model Ultra Librarian IMB1805T CAD Model

Description

N

You May Also Be Interested in

Omron
SENSOR PROX INDUCTIVE 20MM CYL
Need more? Email Us
Omron
SENSOR INDUCT 30MM PNP M18 NC
Need more? Email Us
Omron
SENSOR INDUCT 14MM PNP M18 NO
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 8MM CYLIND
Need more? Email Us
Omron
SENSOR INDUCT 1.5MM PNP M8 NO
Need more? Email Us
Omron
SENSOR INDUCT 20MM NPN M18 NC
Need more? Email Us
Omron
SENSOR INDUCT 6MM NPN M12 NO/NC
Need more? Email Us
Omron
SENSOR PROX
Need more? Email Us
Omron
SENSOR PROX
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess