EN
  • EN
  • DE

SIT3807ACTG-33SG

Part No SIT3807ACTG-33SG
Manufacturer SiTIME
Catalog OEM Parts ( S )
Description Mems Osc Prog Vcxo Lvcmos 3.3V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1053649-SIT3807ACTG-33SG
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT3807ACTG-33SG CAD Model

Description

The SiT3807ACTG-33SG is a MEMS (Micro-Electro-Mechanical Systems) oscillator from SiTime. It is designed to provide a highly accurate and stable clock signal for various electronic applications. MEMS oscillators offer advantages over traditional quartz oscillators in terms of size, reliability, and shock/vibration resistance.

Applications

  • Microcontrollers
  • FPGAs
  • Networking equipment
  • Industrial automation
  • Consumer electronics
  • Automotive applications

Features

  • MEMS resonator technology
  • High frequency stability
  • Low jitter
  • Wide frequency range
  • 3.3V supply voltage
  • Small package size

Benefits

  • Precise and reliable clock signal
  • Improved system performance
  • Reduced electromagnetic interference (EMI)
  • Increased robustness in harsh environments
  • Smaller and lighter designs
  • Long-term stability

Additional Details

The SiT3807ACTG-33SG typically operates at a fixed frequency (check the datasheet for the specific frequency). The '33' indicates a 3.3V supply voltage. The package is usually a small SMD package (e.g., 2.0 x 1.6 mm). The frequency stability is a key specification, and the datasheet will provide information on the frequency tolerance over temperature and voltage variations. The device also includes features such as enable/disable control and output drive strength adjustment.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess