EN
  • EN
  • DE

XLVPS3232121

Part No XLVPS3232121
Manufacturer Crouse-Hinds
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1219599-XLVPS3232121
Categories Custom Parts
Manufacturer Crouse-Hinds
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XLVPS3232121 CAD Model

Description

The XLVPS3232121 is a LED Vaporproof Luminaire from Crouse-Hinds. It is designed for hazardous locations and provides reliable illumination in demanding industrial environments. These luminaires are suitable for locations where flammable gases, vapors, or dusts may be present.

Applications

  • Oil and gas refineries
  • Chemical plants
  • Wastewater treatment facilities
  • Grain processing plants
  • Paint spray booths
  • Manufacturing facilities with hazardous materials

Features

  • LED light source: Energy-efficient and long-lasting.
  • Vaporproof enclosure: Protects against moisture and dust.
  • Hazardous location certification: Suitable for use in potentially explosive atmospheres.
  • High lumen output: Provides ample illumination for various tasks.
  • Durable construction: Resistant to corrosion and impact.

Benefits

  • Enhanced safety: Reduces the risk of ignition in hazardous environments.
  • Reduced maintenance costs: Long LED lifespan minimizes the need for replacements.
  • Energy savings: Lower power consumption compared to traditional lighting.
  • Improved visibility: Provides brighter and more consistent illumination.
  • Compliance with safety standards: Meets industry regulations for hazardous locations.

Additional Details

The XLVPS3232121 typically uses a high-efficiency LED driver for optimal performance and energy savings. The luminaire's housing is often made from materials like cast aluminum or stainless steel for corrosion resistance. It may feature a polycarbonate or glass lens for impact resistance and light transmission. Specific wattage and lumen output figures will vary depending on the exact model configuration. Installation options can include pendant, ceiling, or wall mounting.

You May Also Be Interested in

Mosel Vitelic, Corp
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Zarlink
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NEC
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess