EN
  • EN
  • DE

FMP1614C

Part No FMP1614C
Manufacturer Crouse-Hinds
Catalog OEM Parts (F - I)
Description Mtg Plt For Fsj, Fpb, Fa, Fj, Frcj Series Enc, Carbon Steel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1018803-FMP1614C
Categories OEM Parts(F-I)
Manufacturer Crouse-Hinds
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FMP1614C CAD Model

Description

The FMP1614C is a conduit outlet box from Crouse-Hinds, designed for industrial and hazardous location applications. It provides a safe and reliable enclosure for electrical connections in environments where flammable gases, vapors, or dust may be present.

Applications

  • Hazardous location lighting installations
  • Explosion-proof motor connections
  • Control panel wiring in classified areas
  • Instrumentation and control systems in petrochemical plants
  • Offshore oil and gas platforms
  • Grain processing facilities
  • Wastewater treatment plants

Features

  • Explosion-proof, dust-ignition proof, and raintight construction: Ensures safe operation in hazardous environments.
  • Copper-free aluminum construction: Provides corrosion resistance and durability.
  • Internal grounding screw: Facilitates proper grounding for safety.
  • Smooth, rounded conduit entries: Protects conductors from damage during installation.
  • Ample wiring space: Simplifies installation and maintenance.
  • NPT threaded hubs: Allows for easy conduit connection.

Benefits

  • Enhanced safety: Prevents explosions and fires in hazardous locations.
  • Reliable performance: Provides a durable and long-lasting enclosure for electrical connections.
  • Reduced maintenance costs: Corrosion-resistant construction minimizes the need for repairs and replacements.
  • Simplified installation: Ample wiring space and NPT threaded hubs facilitate easy installation.
  • Compliance with industry standards: Meets or exceeds applicable standards for hazardous location equipment.

Additional Details

The FMP1614C conduit outlet box is typically used in conjunction with other explosion-proof fittings and enclosures to create a complete hazardous location wiring system. It is available in various sizes and configurations to accommodate different conduit sizes and wiring requirements. The box is designed to contain any explosion that may occur within the enclosure, preventing it from propagating to the surrounding atmosphere. It also protects the enclosed electrical components from dust, moisture, and other environmental contaminants. The specific conduit size it accepts is likely 1 1/2" NPT, based on similar models. Always verify the specific model details before installation.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 100-150KHZ DIE / RFID Transponder IC 100kHz ~ 150kHz 5V Die
Need more? Email Us
Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess