EN
  • EN
  • DE

LMH020-HS00-0000-0000001

Part No LMH020-HS00-0000-0000001
Manufacturer CreeLED, Inc.
Catalog LED Thermal Products
Description ROUND HEAT SINK LMH2 LED MODULE / series Round LMH2 TrueWhite® LED Module Heat Sink
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Thermal Products
Mfr CreeLED, Inc.
Series LMH2 TrueWhite®
Package Tray
Product Status Obsolete
Type Heat Sink
For Use With/Related Products LMH2 TrueWhite® LED Module
Shape Round
Base Product Number LMH020
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.5100
Other Names LMH020HS0000000000001
Standard Package 10
Win Source Part Number 1063451-LMH020-HS00-0000-0000001
Ultra Librarian 3D Model Ultra Librarian LMH020-HS00-0000-0000001 CAD Model

Description

The LMH020-HS00-0000-0000001 is an LED thermal product manufactured by CreeLED, Inc. LMH020-HS00-0000-0000001 is manufactured by CreeLED, Inc..

  • Series: LMH2 TrueWhite
  • Application: Use with LMH2 TrueWhite LED modules
  • Device Type: Heat sink
  • Shape: Round
  • Package: Tray
  • Standard Package: 10
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 1
  • Shelf Life: Unlimited

You May Also Be Interested in

Advanced Thermal Solutions Inc.
STAR HEAT SINK LED
Need more? Email Us
Ohmite
ROUND HEAT SINK LED MODULES
Need more? Email Us
Ohmite
BLACK ANODIZED, 50.8MM LG
Need more? Email Us
Advanced Thermal Solutions Inc.
STAR HEAT SINK LED
Need more? Email Us
Advanced Thermal Solutions Inc.
STAR HEAT SINK LED
Need more? Email Us
Bergquist
STAR THERM CLAD BOARD LUXEON K2
Need more? Email Us
Wakefield-Vette
LED FAN HEAT SINK 68X80MM
Need more? Email Us
Advanced Thermal Solutions Inc.
STAR HEAT SINK LED
Need more? Email Us
Advanced Thermal Solutions Inc.
STAR HEAT SINK LED
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess