EN
  • EN
  • DE

JB2835BWT-J-U27GA0000-N0000001

Part No JB2835BWT-J-U27GA0000-N0000001
Manufacturer CreeLED, Inc.
Catalog OEM Souring
Description LED Chips JB2835BWT-J-U27GA0000-N0000001
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1466197-JB2835BWT-J-U27GA0000-N0000001
Manufacturer CreeLED, Inc.
Package Tape & Reel (TR)
Product Status Active
Color White, Warm
CCT (K) 2700K 3-Step MacAdam Ellipse
Flux @ 85°C, Current - Test 22lm (Typ)
Flux @ 25°C, Current - Test 24lm (Typ)
Current - Test 55mA
Voltage - Forward (Vf) (Typ) 2.65V
Lumens/Watt @ Current - Test 165 lm/W
CRI (Color Rendering Index) 90
Current - Max 480mA
Viewing Angle 120°
Grade -
Mounting Type Surface Mount
Package / Case 1411 (3528 Metric)
Supplier Device Package 1411
Size / Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.031\
Ultra Librarian 3D Model Ultra Librarian JB2835BWT-J-U27GA0000-N0000001 CAD Model

Description

The JB2835BWT-J-U27GA0000-N0000001 is an advanced LED chip from CREE, known for its high efficiency and reliability. This product is tailored for use in a broad range of lighting applications, encompassing both commercial and residential environments. The unique identifier breaks down the series, bin, and other specifications that highlight this LED's capacity for bright, consistent light output. Specifically engineered for superior performance, CREE's LED chip excels in delivering exceptional brightness with minimal energy consumption, making it an environmentally friendly option. Additionally, its design is optimized for easy integration into various lighting systems, including downlights, spotlights, and linear fixtures. The durability and long lifespan of the JB2835BWT-J-U27GA0000-N0000001 reduce maintenance and replacement costs, adding to its appeal for manufacturers and end-users alike. Its excellent color rendering capabilities ensure that it can create natural and inviting atmospheres in any setting, from retail spaces to home interiors, underscoring CREE's commitment to quality and innovation in LED technology.

You May Also Be Interested in

Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3E3H29C4G
Need more? Email Us
Altera
FPGA SOC CORTEX-A9 700MHZ 484UBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3K2F35I2G
Need more? Email Us
Altera
FPGA
Need more? Email Us
Altera
FPGA 744 I/O 1517FBGA
Need more? Email Us
Altera
non-volatile FPGA 246 I/O
Need more? Email Us
Altera
FPGA Cyclone III 5K FBGA-256
Need more? Email Us
Altera
FPGA
Lowest to $931.3433

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess