EN
  • EN
  • DE

B10B-PUDSS(LF)(SN)

Part No B10B-PUDSS(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Description Conn Header Vert 10POS 2MM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995493-B10B-PUDSS(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B10B-PUDSS(LF)(SN) CAD Model

Description

The B10B-PUDSS(LF)(SN) is a 10-position, 2.0 mm pitch shrouded header from JST's PUD series of wire-to-board connectors. This connector is designed to provide a secure and reliable connection in a compact form factor. It is commonly used in a variety of applications where space is limited and a robust connection is required.

Applications

  • Industrial Control Equipment: Used for connecting various control modules and sensors.
  • Consumer Electronics: Found in devices such as televisions, audio equipment, and home appliances.
  • Automotive Electronics: Employed in automotive control systems and sensor interfaces.
  • Medical Devices: Used in medical equipment for secure and reliable connections.
  • Telecommunications Equipment: Integrated into telecommunication systems for signal and power transmission.

Features

  • 2.0 mm Pitch: Provides a compact solution for high-density connections.
  • Shrouded Header: Offers protection to the pins and ensures proper mating alignment.
  • Through-Hole Termination: Designed for secure and reliable mounting to printed circuit boards.
  • Lead-Free (LF) and Tin (Sn) Plating: Compliant with RoHS requirements for environmental safety.
  • Polarization Feature: Prevents incorrect mating and ensures proper connection.

Benefits

  • Reliable Connection: Ensures stable signal and power transmission, minimizing downtime.
  • Compact Design: Saves valuable board space, allowing for smaller and more efficient designs.
  • Secure Mating: The shrouded header and polarization feature prevent accidental disconnections and ensure proper alignment.
  • RoHS Compliance: Meets environmental regulations, making it suitable for global markets.
  • Easy Installation: Through-hole termination simplifies the soldering process.

Additional Details

The B10B-PUDSS(LF)(SN) connector is manufactured from high-quality materials to ensure durability and long-term performance. The housing is typically made of a robust thermoplastic material, providing excellent insulation and resistance to environmental factors. The contacts are plated with tin (Sn) over nickel to provide optimal conductivity and corrosion resistance. This connector is designed for automated assembly processes, ensuring consistent and reliable performance. The PUD series is known for its versatility and is available in various configurations to meet different application requirements. It is designed to withstand harsh environmental conditions, including high temperatures and humidity, making it suitable for use in a wide range of industries.

You May Also Be Interested in

Sony
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3520 $51.0400
350+ $0.2888 $101.0800
540+ $0.2798 $151.0920
740+ $0.2707 $200.3180
960+ $0.2617 $251.2320
1,280+ $0.2347 $300.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,460 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess