EN
  • EN
  • DE

CLA1A-MKW-CWBYA133

Part No CLA1A-MKW-CWBYA133
Manufacturer CreeLED, Inc.
Catalog LED Lighting - White
Description LED CLA1A WARM WHT 3200K 4LCC / LED Lighting series White, Warm 3200K 3.6V 30mA 4-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - White
Mfr CreeLED, Inc.
Series CLA1A-WKW/MKW
Package Tape & Reel
Color White, Warm
CCT (K) 3200K
Flux @ 25°C, Current - Test 6lm (Typ)
Current - Test 30mA
Voltage - Forward (Vf) (Typ) 3.6V
Lumens/Watt @ Current - Test 56 lm/W
CRI (Color Rendering Index) 80 (Typ)
Current - Max 35mA
Mounting SMD (SMT)
Package / Case 4-PLCC
Supplier Device Package 4-PLCC
Dimension 0.126" L x 0.110" W (3.20mm x 2.80mm)
Height - Seated (Max) 0.083" (2.10mm)
Thermal Resistance of Package 200°C/W
Base Product Number CLA1A
MSL Level 5A (24 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names CLA1A-MKW -CWBYA133,CLA1A-MKW-CWBYA133-ND,CLA1A-MKW-CWBYA133CT,CLA1A-MKW -CWBYA133-ND,CLA1A-MKW-CWBYA133TR,CLA1A-MKW-CWBYA133DKR
Standard Package 2,000
Win Source Part Number 1106031-CLA1A-MKW-CWBYA133
Ultra Librarian 3D Model Ultra Librarian CLA1A-MKW-CWBYA133 CAD Model

Description

The CreeLED CLA1A-MKW-CWBYA133 is an LED lighting product that comes in white and warm colors.

  • Manufacturer: CreeLED
  • Colors: White and Warm
  • Application: Optoelectronics
  • Packaging: Tape and Reel
  • Seated Height: 0.083 inches (2.10mm)
  • Forward Voltage: 3.6V
  • Maximum Current: 35mA
  • CCT: 3200K
  • CRI: 80 (Typical)
  • Luminous Flux @ 25°C, Current-Test: 6lm (Typ)
  • Lumens/Watt @ Current-Test: 56 lm/W
  • Thermal Resistance: 200°C/W
  • Dimension: 0.126 inches L x 0.110 inches W (3.20mm x 2.80mm)
  • Series: CLA1A-WKW/MKW
  • Alternative Parts: CLA1A-WKW-CXAYB153, CLA1A-WKB-CWBYA153, CLA1B-WKW-XD0F0E13
  • MSL Level: 5A (24 hours)
  • REACH: REACH unaffected
  • HTSUS Code: 8541.41.0000

You May Also Be Interested in

Rohm Semiconductor
LED SMLV36 COOL WHITE 8000K 1411
Lowest to $1.5047
Seoul Semiconductor
LED Uni-Color White 4-Pin SMD T/R / Lead Frame type LED PKG size:5.6*3.0 thickness 0.9mm
Lowest to $0.2541
OSRAM Opto Semiconductors Inc.
LED DURIS E 2835 WHITE SMD
Need more? Email Us
Conexant Systems
Lowest to $6.8826
Seoul Semiconductor
Thermally Enhanced Package Design
Lowest to $0.2758
Broadcom Limited
Lowest to $0.8408
OSRAM Opto Semiconductors Inc.
LED DURIS E5 COOL WHT 5700K 4SMD
Lowest to $0.1640
OSRAM Opto Semiconductors Inc.
DURIS E 5 4000K
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess