EN
  • EN
  • DE

XREWHT-L1-WG-R2

Part No XREWHT-L1-WG-R2
Manufacturer Cree/Wolfspeed
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1000837-XREWHT-L1-WG-R2
Categories OEM Parts(T-Z)
Manufacturer Cree/Wolfspeed
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XREWHT-L1-WG-R2 CAD Model

Description

The Cree/Wolfspeed XREWHT-L1-WG-R2 is a high-performance white LED known for its exceptional brightness, efficiency, and reliability. This LED is part of Cree's XLamp series, designed for a wide range of lighting applications where high light output and energy efficiency are critical.

Applications

  • Street Lighting: Used in streetlights to provide bright and energy-efficient illumination for roadways and public areas.
  • High-Bay Lighting: Employed in industrial and commercial high-bay fixtures to light large spaces such as warehouses, factories, and gymnasiums.
  • Outdoor Area Lighting: Integrated into floodlights, spotlights, and other outdoor fixtures for illuminating parking lots, building facades, and landscapes.
  • Automotive Lighting: Utilized in headlights, taillights, and other automotive lighting systems to enhance visibility and safety.
  • Architectural Lighting: Incorporated into architectural lighting designs to create visually appealing and energy-efficient lighting effects.

Features

  • High Luminous Efficacy: Delivers high light output with low power consumption, maximizing energy efficiency.
  • Wide Viewing Angle: Provides uniform light distribution over a broad area.
  • Long Lifespan: Designed for long-term reliability with minimal degradation in light output over time.
  • Low Thermal Resistance: Efficiently dissipates heat, ensuring optimal performance and lifespan.
  • Compact Size: Small footprint allows for design flexibility and integration into various lighting fixtures.

Benefits

  • Energy Savings: Reduces energy consumption and lowers electricity bills compared to traditional lighting technologies.
  • Reduced Maintenance Costs: Long lifespan minimizes the need for frequent replacements, reducing maintenance expenses.
  • Improved Visibility: Provides bright and clear illumination, enhancing safety and visual comfort.
  • Environmentally Friendly: Reduces carbon emissions due to its energy-efficient operation.
  • Design Flexibility: Compact size and wide viewing angle allow for versatile integration into different lighting designs.

Additional Details

The XREWHT-L1-WG-R2 LED is typically packaged in a ceramic substrate with a silicone lens. It is designed to operate at a forward current ranging from a few milliamperes up to several hundred milliamperes, depending on the desired light output. The color temperature of the white light emitted by this LED is typically within the cool white range, providing a crisp and clear illumination. It is also compliant with RoHS standards, ensuring it is free from hazardous substances.

Proper thermal management is crucial for maintaining the performance and lifespan of this LED. Heat sinks or other cooling solutions are often used to dissipate heat generated during operation. The LED’s light output and color characteristics are specified at a junction temperature of 85°C. Its performance is also affected by the drive current, ambient temperature, and airflow. Detailed datasheets are available from Cree/Wolfspeed, providing comprehensive information on its electrical, optical, and thermal characteristics.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Schneider Electric
SAFETY MODULE, HARMONY SAFETY AU / Machine Safety Controller Safety Edge 24VAC/DC Supply DIN Rail
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess