EN
  • EN
  • DE

XPEBLU-L1-B50-M3-0-01

Part No XPEBLU-L1-B50-M3-0-01
Manufacturer Cree/Wolfspeed
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1166469-XPEBLU-L1-B50-M3-0-01
Categories Custom Parts
Manufacturer Cree/Wolfspeed
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPEBLU-L1-B50-M3-0-01 CAD Model

Description

The XPEBLU-L1-B50-M3-0-01 is a high-power blue LED manufactured by Cree/Wolfspeed. It is designed for applications requiring high brightness and efficiency in the blue spectral range.

Applications:

  • Stage lighting
  • Architectural lighting
  • Specialty lighting
  • Horticultural lighting
  • Remote phosphor applications

Features:

  • Color: Blue
  • Dominant Wavelength: Typically 465nm
  • Forward Voltage: Typically 3.1V
  • Forward Current: Up to 1A
  • Viewing Angle: 125 degrees
  • High Luminous Flux
  • Low Thermal Resistance
  • Package: 3.45mm x 3.45mm

Benefits:

  • High brightness for demanding lighting applications
  • Efficient energy conversion
  • Long lifespan
  • Robust design
  • Precise color control

Additional Details:

The XPEBLU-L1-B50-M3-0-01 is a high-performance blue LED that provides high luminous flux and excellent color stability. It is designed to operate at high currents, delivering maximum brightness. The LED features a low thermal resistance, enabling efficient heat dissipation and ensuring long-term reliability. The wide viewing angle provides uniform light distribution. The small package size allows for compact luminaire designs. It is suitable for a variety of lighting applications where high brightness and blue light are required. Its robust construction and long lifespan ensure reliable performance in demanding environments.

The LED’s performance characteristics are typically specified at a drive current of 350mA but can be driven up to 1A depending on the thermal management capabilities of the system.

You May Also Be Interested in

Xilinx Inc.
Lowest to $32.1751
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xicor Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess