EN
  • EN
  • DE

MX6AWT-A1-2B0-Q5-E-00001

Part No MX6AWT-A1-2B0-Q5-E-00001
Manufacturer Cree/Wolfspeed
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1081294-MX6AWT-A1-2B0-Q5-E-00001
Categories OEM Parts(M-N)
Manufacturer Cree/Wolfspeed
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MX6AWT-A1-2B0-Q5-E-00001 CAD Model

Description

The MX6AWT-A1-2B0-Q5-E-00001 is a high-power white LED manufactured by Cree/Wolfspeed. This LED is designed for demanding applications requiring high luminous flux, excellent color stability, and long lifetime. It is commonly used in lighting applications where high performance and energy efficiency are critical.

Applications:

  • Street Lighting: Used in streetlights and area lighting for efficient and reliable illumination.
  • High Bay Lighting: Employed in high bay fixtures for industrial and commercial lighting applications.
  • Outdoor Lighting: Utilized in outdoor lighting fixtures such as floodlights, wall packs, and landscape lighting.
  • Architectural Lighting: Applied in architectural lighting designs for accent lighting and façade illumination.
  • Automotive Lighting: Integrated into automotive headlights, taillights, and daytime running lights (DRLs).

Features:

  • High Luminous Flux: Provides a high level of light output for demanding applications.
  • Cool White Color Temperature: Produces a cool white light ideal for general illumination.
  • High Efficacy: Converts electrical energy into light efficiently, reducing energy consumption.
  • Long Lifetime: Offers a long operating life, reducing maintenance costs.
  • Excellent Color Stability: Maintains consistent color output over time.
  • Wide Viewing Angle: Distributes light evenly over a wide area.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Energy Efficiency: Reduces energy consumption and lowers operating costs.
  • Long Lifespan: Minimizes maintenance requirements and reduces replacement costs.
  • High Performance: Provides excellent light output and color quality.
  • Improved Visibility: Enhances visibility and safety in various applications.
  • Environmentally Friendly: Reduces carbon footprint and minimizes environmental impact.

Additional Details:

The MX6AWT-A1-2B0-Q5-E-00001 is available in a surface-mount package and requires a heat sink for proper thermal management. The LED is designed to be driven by a constant current source and is available with various drive current ratings. This LED is known for its reliable performance and long lifespan.

You May Also Be Interested in

Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7960 $62.8600
80+ $1.4738 $117.9040
125+ $1.4276 $178.4500
170+ $1.3814 $234.8380
220+ $1.3352 $293.7440
290+ $1.1977 $347.3330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess