EN
  • EN
  • DE

XTEHVW-Q0-SARA-A0000KDE8

Part No XTEHVW-Q0-SARA-A0000KDE8
Manufacturer Cree Inc.
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cree Inc.
Win Source Part Number 411029-XTEHVW-Q0-SARA-A0000KDE8
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XTEHVW-Q0-SARA-A0000KDE8 CAD Model

Description

The XTEHVW-Q0-SARA-A0000KDE8 is a high-power LED manufactured by Cree Inc. It belongs to their XLamp XTE High Voltage series, which is known for offering high efficiency and reliability in a compact package. This LED is engineered for lighting applications requiring substantial light output and overall efficacy, promoting energy-efficient solutions.

Applications:

  • Street Lighting: Its high efficacy and extended lifespan make it very suitable for use in streetlights, leading to lower energy consumption and reduced maintenance.
  • High-Bay Lighting: It finds use in high-bay lighting systems for factories and warehouses because of its very high luminous output.
  • Outdoor Area Lighting: Suitable for parking lot and area lighting because of its very robust design and high light output.
  • Retrofit Lamps: Can be used in retrofit LED lamps to replace traditional lighting technologies

Features:

  • High Efficacy: Produces a very high level of light output for the amount of power consumed.
  • High Voltage: Operates at a higher voltage, enabling simplified driver design and lower current requirements.
  • Compact Package: Provides a compact design, enabling dense packing of LEDs in small luminaires.
  • Long Lifespan: Long lifespan, reducing maintenance and replacement costs.
  • RoHS Compliant: Meets the Restriction of Hazardous Substances (RoHS) directive, which means it is environmentally friendly.

Benefits:

  • Energy Savings: Lower power consumption due to high efficacy.
  • Lower Maintenance Costs: The long lifespan of this product ensures reduced replacement frequency.
  • Improved Light Quality: Produces bright and even illumination.
  • Reduced System Cost: Using a high-voltage operation can streamline driver design.
  • Environmentally Friendly: RoHS-compliant to have minimal impact on the environment.

Additional Details:

The XTEHVW-Q0-SARA-A0000KDE8 generally includes a silicone lens and ceramic substrate, giving it increased thermal conductivity and enhanced optical performance. The electrical and optical properties (e.g., luminous flux, forward voltage, color temperature) will vary depending on the testing conditions and particular binning, so consult the manufacturer's datasheet for the most precise specifications. This is designed to be reflow solderable, which will simplify the assembly.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
Via
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
ON Semiconductor
Lowest to $3.3622
Atmel
Lowest to $1.6320
Toshiba Semiconductor and Storage
Lowest to $0.3269
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Toshiba Semiconductor and Storage
Lowest to $0.1178

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess