EN
  • EN
  • DE

XPEAMB-L1-0000-00201

Part No XPEAMB-L1-0000-00201
Manufacturer Cree Inc.
Catalog LED Lighting - Color
Description LED XLAMP XPE AMBER 590NM 2SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Optoelectronics
Manufacturer Cree Inc.
Packaging Reel - TR
Status Active
Color Amber
Wavelength 590nm (585nm to 595nm)
Current - Test 350mA
Forward Voltage 2.1V
Lumens/Watt @ Current - Test 58 lm/W
Current - Max 500mA
Flux @ Current/Temperature - Test 43 lm (40 lm to 46 lm)
Temperature - Test 25°C
Viewing Angle 130°
Mounting SMD (SMT)
Case / Package SMD
Height - Seated (Max) 0.084" (2.13mm)
Thermal Resistance of Package 10°C/W
Win Source Part Number 214587-XPEAMB-L1-0000-00201
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPEAMB-L1-0000-00201 CAD Model

Description

The Cree XPEAMB-L1-0000-00201 is a high-performance LED that delivers exceptional light output and efficiency in a compact package. This LED is part of Cree's XLamp XP-E series, known for their proven reliability and high-quality light. Designed for a wide range of lighting applications, the XPEAMB-L1-0000-00201 offers excellent color consistency and long-lasting performance, making it an ideal choice for demanding environments.

Applications

  • Architectural lighting
  • Commercial lighting
  • Residential lighting
  • Portable lighting (flashlights, headlamps)
  • Specialty lighting

Features

  • High light output
  • High efficacy
  • Compact form factor
  • Wide viewing angle
  • Low thermal resistance
  • Unlimited floor life at ≤ 30 ºC/85% RH
  • Reflow solderable - JEDEC J-STD-020C

Benefits

  • Reduced energy consumption due to high efficiency
  • Long lifespan minimizes maintenance costs
  • Excellent color consistency ensures high-quality light output
  • Small size allows for flexible design options
  • Improved thermal management for increased reliability

Additional Details

The XPEAMB-L1-0000-00201 LED is designed with a low thermal resistance, allowing for efficient heat dissipation, which contributes to its long lifespan and stable performance. Its compact size enables integration into various lighting fixtures and systems. It is reflow solderable according to JEDEC J-STD-020C standards. This LED adheres to environmental regulations and is RoHS compliant. The specific color characteristics should be checked against the datasheet for the intended application.

You May Also Be Interested in

Cree Inc.
LED XLAMP XPE GREEN 528NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XBD RED-ORG 615NM SMD
Need more? Email Us
Lumileds
RED
Lowest to $2.4879
Broadcom Limited
LED AMBER 592NM 3W
Need more? Email Us
Cree Inc.
LED XLAMP XBD RED 625NM SMD
Need more? Email Us
Lumileds
LED LUXEON REBEL ORG 617NM SMD
Need more? Email Us
AMS-TAOS USA Inc.
Need more? Email Us
Lumins Inc.
LED SST10 RED 730NM SMD
Lowest to $1.3723
Cree Inc.
LED XLAMP XPE GREEN 528NM SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess