EN
  • EN
  • DE

GST160A24-R7B

Part No GST160A24-R7B
Manufacturer Mean Well Enterprises Co., Ltd.
Catalog AC DC Desktop, Wall Adapters
Description AC/DC DESKTOP ADAPTER 24V 160W / 24V 160 W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Desktop, Wall Adapters
Mfr MEAN WELL USA Inc.
Series GST160A (160W)
Package Box
Region Utilized International
Form Desktop (Class I)
Input Type Cord (Sold Separately)
Voltage - Input 85 ~ 264 VAC
Voltage - Output 24V
Current - Output (Max) 6.67A
Power (Watts) 160 W
No Load Power Consumption 150mW (Max)
Applications ITE (Commercial)
Efficiency Level VI
Temperature Range - Operating -30°C ~ 70°C
Output Connector Power DIN, 4 Pin
Cord Length 47.2" (1.20m)
Input Connector IEC 320-C14
Dimension 6.89" L x 2.83" W x 1.38" H (175.0mm x 72.0mm x 35.0mm)
Approval Agency BIS, BSMI, CB, CCC, CE, cULus, EAC, GS, KC, PSE, RCM, SIRIM
Base Product Number GST160A24
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9530
Other Names 1866-2047,GST160A24-R7B-ND
Standard Package 20
Win Source Part Number 1203288-GST160A24-R7B
Ultra Librarian 3D Model Ultra Librarian GST160A24-R7B CAD Model

Description

The GST160A24-R7B is a 160W high-reliability wall-mounted AC-DC power adapter manufactured by Mean Well. This adapter is designed for a wide range of applications requiring a stable and efficient 24V DC power supply. It is known for its robust design, safety certifications, and compliance with energy efficiency standards.

Applications

  • Industrial automation equipment
  • LED lighting systems
  • Security systems
  • Networking devices
  • Medical equipment

Features

  • Universal AC input (90~264VAC)
  • Output voltage: 24VDC
  • Output current: 6.67A
  • High efficiency up to 91%
  • Protections: Short circuit / Overload / Over voltage / Over temperature

Benefits

  • Provides a stable and reliable 24V DC power supply.
  • Offers a wide input voltage range for global use.
  • Reduces energy consumption and heat dissipation with high efficiency.
  • Protects the connected devices from damage due to electrical faults.
  • Complies with safety and energy efficiency standards.

Additional Details

The GST160A24-R7B is a Class I power unit with a fully enclosed plastic case. It meets various safety certifications, including UL, CUL, TUV, CB, and CE. The adapter is designed to operate in a wide temperature range, making it suitable for various environmental conditions. Its high efficiency helps to reduce energy consumption and lower operating costs. The adapter is equipped with multiple protection features, including short circuit protection, overload protection, over voltage protection, and over temperature protection. These features ensure the safety and reliability of the connected devices. The GST160A24-R7B is commonly used in industrial automation equipment to power sensors, controllers, and other devices. It is also used in LED lighting systems to provide a stable and efficient power source for LED drivers. The adapter is designed to meet the stringent requirements of medical equipment, making it suitable for use in healthcare applications. Its robust design and comprehensive protection features make it a reliable choice for a wide range of power supply applications.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 15V 24W
Need more? Email Us
Bel Power Solutions
AC/DC DESKTOP ADAPTER 48V 65W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 9V 18W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 15V 105W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC WALL MOUNT ADAPTER 12V 18W
Need more? Email Us
Inventus Power
AC/DC DESKTOP ADAPTER 12V 120W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 36V 60W
Need more? Email Us
Triad Magnetics
AC/DC WALL MOUNT ADAPTER 4.5V 9W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC DESKTOP ADAPTER 48V 60W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess