EN
  • EN
  • DE

XBDAMB-00-0000-000000801

Part No XBDAMB-00-0000-000000801
Manufacturer Cree Inc.
Catalog LED Lighting - Color
Description LED XLAMP XBD AMB 590NM SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Amber
Wavelength 590nm (585nm ~ 595nm)
Current - Test 350mA
Voltage - Forward (Vf) (Typ) 2.25V
Lumens/Watt @ Current - Test 98 lm/W
Current - Max 1A
Luminous Flux @ Current/Temperature 77lm (74lm ~ 81lm)
Temperature - Test 25°C
Viewing Angle 140°
Mounting Type Surface Mount
Case / Package 1010 (2525 Metric)
Supplier Device Package SMD
Size / Dimension 0.096" L x 0.096" W (2.45mm x 2.45mm)
Height - Seated (Max) 0.078\;5;9;7;10;8;3;4;2;3;1;602001;2007;2460;475;679;516;90;350;1080;2832;3147;1830;754;600288;160;67;1416;1214;5732;1516;3970;1510;897;425;3010;404;1497;601886;365;2679;751;28;732;5962;4061;818;0;119956;35556;13247;58829;68385;26301;30001;30004;73130;67977;67976;139922;31146;31147;117195;89477;136575;136574;30007;63535;104901;30009;30012;98511;20811;134579;111081;112850;97791;20810;53274;56199;43937;43304;60619;47328;47329;60618;19900;4264;31148;20813;77894;74444;59270;129735;1046;118947;66366;103003;22218;29975;17862;29982;52332;110743;110758;38500;110757;110759;38572;110749;63665;38323;110761;44638;129728;129788;38296;40968;110760;110762;85318;54919;68978;54839;110763;110750;38299;129727;38300;110764;39388;52110;75258;75259;44569;25622;68174;73994;57465;45849;30476;62434;19141;100937;59658;75254;63687;52971;23102;62462;63539;73578;73583;101512;103849;73779;123673;62444;54242;69122;56175;69120;54241;69121;54240;62464;31152;38407;62423;106134;73579;109073;12787;53276;90316;20809;101764;20313;44389;31153;101766;101765;33961;48431;123184;61076;65485;33964;36842;33966;61080;130625;61081;116740;29442;29443;20310;129787;129789;86128;86129;61078;86127;86130;86131;96865;98516;86123;33970;44497;122996;62428;139316;119075;119074;25813;20309;62437;73580;63405;98293;22103;25511;31709;102282;26427;101755;133238;22104;22105;69117;35424;53015;111722;69115;44219;50728;119745;43630;69118;22106;22107;29346;69116;22780;22784;22785;73495;62;61;3;2;243;804;250;1;17;6;0;2;4;7;1;1;313282;313344;836616;313316;722968;313317;313318;704707;320441;824761;320546;320568;320579;336554;486639;337923;346265;351158;365023;430632;382354;382400;386564;387404;390834;390840;395219;395444;395363;395370;395371;395372;395373;398757;471011;728692;419843;421080;423204;490068;841935;201341;446412;473053;220057;220058;220194;473047;220195;759436;446318;221459;221460;221461;766530;221462;473054;221464;221563;221564;864938;759434;476685;759435;728728;713074;221651;718025;221652;810270;221653;221654;221695;473048;221696;824763;221756;221757;221758;221759;718500;221760;221761;221762;221763;221764;788882;473050;221817;855330;221856;221857;669872;221858;221861;221898;221900;221901;221902;221903;844009;221934;221936;221937;836012;446319;222824;222825;222826;222827;222828;222829;729087;222917;745646;446323;222985;222986;222987;222988;223027;223028;223084;223085;728649;223086;223087;223089;223098;223138;223139;446321;446322;223220;766527;223221;223222;446320;818017;223972;728732;728733;223973;223974;223975;745643;661238;223977;661237;224134;224135;661240;224258;224259;224260;224261;446324;224307;661239;698381;844586;486629;865435;844585;486626;225719;810269;425723;446327;759433;760148;745645;237281;237282;760146;446328;706555;728735;745644;429043;237601;237602;685010;237603;760147;237604;486628;486627;239545;240251;765791;864863;240327;240351;684999;759432;240447;240449;240450;727687;471741;240451;240452;240497;760459;240523;240524;240525;240568;240569;240571;240572;240573;240574;240575;865437;240576;240620;729086;240621;788881;241295;241296;854277;745647;241297;241298;241354;484851;241391;669873;711447;241498;242135;446330;242236;711448;462374;243322;836013;446329;243651;244531;711446;244806;245570;245755;666859;246739;666860;246764;246765;728731;246792;246793;246795;246796;666861;246797;246819;246820;246821;246822;661248;766524;865436;246823;247296;247298;247299;247300;247301;247302;247303;247304;865439;247305;722986;247355;247356
Package Tape & Reel (TR);Cut Tape (CT);Reel
Supply and Demand Status Shortage
Win Source Part Number 1568690-XBDAMB-00-0000-000000801
Ultra Librarian 3D Model Ultra Librarian XBDAMB-00-0000-000000801 CAD Model

Description

N

You May Also Be Interested in

Cree Inc.
LED XLAMP XPE2 AMBER 588NM SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED DURIS S5 RED 620NM SMD
Need more? Email Us
Broadcom Limited
Need more? Email Us
Cree Inc.
LED XLAMP XPE RED-ORG 615NM SMD
Need more? Email Us
AMS-TAOS USA Inc.
SYNIOS P2720AUTOMOTIVEAUTOMOTIVE
Need more? Email Us
Broadcom Limited
LED AMBER 592NM 3W
Need more? Email Us
Lumileds
BLUE
Lowest to $1.4130
OSRAM Opto Semiconductors Inc.
Single Color LEDs GREEN SMD LED CHIP LED 0805
Need more? Email Us
Lumileds
LED LUXEON REBEL RED 627NM SMD
Lowest to $3.7279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess