EN
  • EN
  • DE

CR4510-500

Part No CR4510-500
Manufacturer CR Magnetics Inc.
Catalog Monitor - Current/Voltage - Relay Output
Description True RMS AC Voltage Transducer, Single Element, 20 Hz - 5 KHz, >= 2K Output Load, 24 VDC +/-10%, 0-500 VAC Input Range, 0 - 5 VDC Output Range
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Monitor - Current/Voltage - Relay Output
Mfr CR Magnetics Inc.
Series -
Win Source Part Number 1384282-CR4510-500
Package Box
Product Status Active
Type True RMS AC Voltage Transducer
Input Range 0 ~ 500VAC
Output 0 ~ 5VDC
Isolation 2500VDC
Response Time 250ms
Accuracy 0.5%
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Screw Terminal
Operating Temperature 0°C ~ 60°C
Approval Agency CE, cURus
Ultra Librarian 3D Model Ultra Librarian CR4510-500 CAD Model

You May Also Be Interested in

CR Magnetics Inc.
True RMS AC Voltage Transducer, 3 Element and 3 Wire, 20 Hz - 5 KHz, >= 2K Output Load, 24 VDC +/-10%, 0-500 VAC Input Range, 0 - 5 VDC Output Range
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Internal CT, 50 - 400 Hz Freq Range, 24 VDC +/- 10% Power Supply, Overcurrent Detection, Latching, 0.5 - 6 Second Adjustable Time Delay, 6 - 60 AAC Adjustable Trip Range, DPST Form C Contactor Output, 0.5" ID
Need more? Email Us
CR Magnetics Inc.
Ground Fault Sensor, Solid Core External 1.60" I.D. CT, 50 - 400 Hz Freq Range, 18 to 24VAC at 50/60Hz or 12.5 to 35VDC Power Supply, Overcurrent Detection, Latching and Non-Latching DIP Switch, 0.1 - 1 Second Adustable Time Delay, 0.01 to 0.1 AAC Adjustable Trip Range,
Need more? Email Us
CR Magnetics Inc.
Ground Fault Sensor, Solid Core External 1.75" I.D. CT, 50 - 400 Hz Freq Range, 85 to 240VAC at 50/60 Hz or 110 to 240VDC Power Supply, Overcurrent Detection, Latching and Non-Latching DIP Switch, No Time Delay, 0.1 to 1.0 AAC Adjustable Trip Range,
Need more? Email Us
CR Magnetics Inc.
AC Current Sensing Relay, Solid Core Remote CT CRGFS-100, 50 - 400 Hz Freq Range, 24 VDC +/- 10% Power Supply, Undercurrent Detection, Non-Latching, No Time delay, 10 - 100 AAC Adjustable Trip Range, DPST Form C Contactor Output, 1.6" ID
Need more? Email Us
Mueller Electric Co
PHASE MONITORS MICROPROCESSOR CO
Need more? Email Us
CR Magnetics Inc.
AC Ground Fault Current Sensing Relay, Solid Core Internal CT, 50 - 400 Hz Freq Range, 24 VDC +/- 10% Power Supply, Overcurrent Detection, Latching, No Time delay, 10 - 100 mAAC Adjustable Trip Range, DPST Form C Contactor Output, 0.5" ID
Need more? Email Us
Crouzet USA
CONTROL RELAY VOLTAGE 220VAC / Voltage Sensing AC/DC 110VAC
Need more? Email Us
CR Magnetics Inc.
True RMS AC Voltage Transducer, Single Element, 20 Hz - 5 KHz, >= 2K Output Load, 24 VDC +/-10%, 0-150 VAC Input Range, 0 - 10 VDC Output Range
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess