EN
  • EN
  • DE

PTN3365BSMP

Part No PTN3365BSMP
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO LEVEL SHIFTER 32HVQFN / Video Shifter IC I2C DVI v1.0, HDMI v1.4b 32-HVQFN (5x5) Package
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Active
Function Shifter
Applications Consumer Video
Standards DVI v1.0, HDMI v1.4b
Control Interface I²C
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number PTN3365
Standard Package 6,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 813148-PTN3365BSMP
Ultra Librarian 3D Model Ultra Librarian PTN3365BSMP CAD Model

Description

Product Overview: PTN3365BSMP by NXP

The PTN3365BSMP is a cutting-edge interface IC developed by NXP Semiconductors, designed to bridge the gap between HDMI (High-Definition Multimedia Interface) and DisplayPort signals. This highly versatile chip is engineered to facilitate seamless communication between devices, ensuring compatibility and enhancing user experience in multimedia applications.

Key Features

  • High-Resolution Support: The PTN3365BSMP is capable of handling high-definition video streams, supporting resolutions up to 4K at 30Hz, making it an ideal choice for applications requiring ultra-high-definition clarity.
  • Audio Integration: Alongside video, it also supports high-quality digital audio transmission, providing an all-encompassing multimedia interface solution.
  • Compatibility: Designed to be compatible with a wide range of devices, this IC allows for the interconnection of various consumer electronics, from gaming consoles and computers to televisions and digital signage.
  • Low Power Consumption: The PTN3365BSMP is optimized for low power operation, making it an energy-efficient choice for portable and handheld devices.
  • Ease of Use: With its plug-and-play functionality, this IC requires minimal configuration, allowing for straightforward implementation in various systems.

Applications

The PTN3365BSMP is ideal for a variety of applications, including:

  • Home entertainment systems
  • Professional AV equipment
  • Video conferencing systems
  • Computer monitors and TVs
  • Gaming consoles

Technical Specifications

Parameter Value Resolution Support Up to 4K @ 30Hz Audio Support High-quality digital audio Power Consumption Low Compatibility HDMI and DisplayPort devices

In conclusion, the PTN3365BSMP from NXP is a highly capable interface IC that offers a robust solution for converting HDMI to DisplayPort signals. Its support for high-resolution video and audio, along with its energy efficiency and ease of use, makes it a top choice for manufacturers and designers looking to create high-performance multimedia systems.

You May Also Be Interested in

Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Epson Electronics America Inc-Semiconductor Div
Lowest to $10.0855
NXP / Nexperia
IC ANALOG COMPANION 100-HTQFP
Lowest to $11.1428
SMSC Corporation
CRT VIDEO ATTRIBUTE CONTRL/GENTR
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5356 $53.7460
80+ $1.2600 $100.8000
125+ $1.2206 $152.5750
170+ $1.1813 $200.8210
220+ $1.1419 $251.2180
295+ $1.0238 $302.0210
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess