EN
  • EN
  • DE

MSS21A12B

Part No MSS21A12B
Manufacturer Coto Technology
Catalog OEM Parts (M - N)
Description All Position Hg 1 A DIP Relay; 12 VDC Coil, 50 W, 500 VDC; 2A Switch, 2A Carry, Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Coil Current 24 mA
Coil Resistance 500 Ω
Coil Voltage (DC) 12 V
Contact Resistance 100 mΩ
Insulation Resistance 10 GΩ
Maximum Operating Temperature 80 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Terminals 8
Operate Time 1.2 ms
Release Time 1 ms
RoHS Compliant
Switching Current 2 A
Switching Voltage 500 V
Termination PC Pin
Throw Configuration SPST
Weight 1.5 g
Win Source Part Number 1004321-MSS21A12B
Categories OEM Parts(M-N)
Manufacturer Coto Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MSS21A12B CAD Model

Description

The MSS21A12B is a series of Surface Mount Reed Relays manufactured by Coto Technology. These relays are designed for various switching applications requiring high reliability and low power consumption.

Applications

  • ATE (Automatic Test Equipment)
  • Instrumentation
  • Data Acquisition Systems
  • Telecom Switching
  • Security Systems

Features

  • Surface Mount Package
  • High Insulation Resistance
  • Low Contact Resistance
  • Long Life Expectancy
  • RoHS Compliant
  • Available with various coil voltages

Benefits

  • Compact size for high-density board layouts
  • High reliability and long life ensure stable performance
  • Low power consumption for energy-efficient designs
  • Excellent signal integrity due to low contact resistance
  • Suitable for automated assembly processes

Technical Specifications

The MSS21A12B relays typically feature a coil voltage of 12V. The contact form is often 1 Form A (SPST-NO). Contact ratings are commonly around 0.5A at 100VDC. Insulation resistance is generally > 10^12 ohms. Operating temperature ranges from -20°C to +85°C. The package is a standard surface mount package, optimized for automated pick and place equipment. The switching time is typically less than 1 ms. Refer to Coto Technology's datasheet for precise specifications, including coil resistance, release time, and detailed pinout diagrams.

Note: Always refer to the official datasheet from Coto Technology for detailed specifications and application guidelines to ensure optimal performance and safety.

You May Also Be Interested in

New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.2927 $83.2927
2+ $80.6898 $161.3796
3+ $78.0869 $234.2607
4+ $75.4841 $301.9364
6+ $67.6754 $406.0524
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 909 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess