EN
  • EN
  • DE

CT10-1030-G1

Part No CT10-1030-G1
Manufacturer Coto Technology
Catalog Magnetic, Reed Switches
Description SWITCH REED SPST-NO 500MA 140V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202337-CT10-1030-G1
Manufacturer Coto Technology
Category Switches -Magnetic, Reed Switches
Series CT10
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Type Molded Body Reed
Circuit SPST-NO
Operate Range 10 ~ 30AT
Current - Switching 500mA (AC/DC)
Size - Body 0.458" L x 0.095" W x 0.115" H (11.63mm x 2.41mm x 2.92mm)
Ultra Librarian 3D Model Ultra Librarian CT10-1030-G1 CAD Model

Description

The Coto Technology 1202337 is a SPST-NO molded body reed switch.

  • Series: CT10
  • Packaging: Tape & Reel (TR) Cut Tape (CT)
  • Operate Range: 10 to 30AT
  • Switching Current: 500mA (AC/DC)
  • Body Size: 0.458" L x 0.095" W x 0.115" H (11.63mm x 2.41mm x 2.92mm)
  • Product Status: Active
  • Manufacturer: Coto Technology

You May Also Be Interested in

Littelfuse Inc.
SWITCH REED SPST-NO 700MA 140V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 265V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 500MA 200V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 500MA 200V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 500MA 170V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 300MA 30V
Need more? Email Us
Standex-Meder Electronics
SWITCH REED SPST-NO 400MA 200V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPST-NO 350MA 140V
Need more? Email Us
Littelfuse Inc.
SWITCH REED SPDT 180MA 120V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess