EN
  • EN
  • DE

LDA30F-5

Part No LDA30F-5
Manufacturer Cosel USA, Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 5V 30W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - External/Internal (Off-Board)
Estimated Pruduction Lead Time 5 Weeks
Features Open Frame AC DC Converters 1 Output 5V - - - 6A 85 ~ 264 VAC, 110 ~ 370 VDC Input
Manufacturer Cosel USA, Inc.
Series LDA (30W)
Package Box
Operating Temperature Range -10°C ~ 60°C (With Derating)
Mounting Chassis Mount
Family Name LDA30F
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9510
Other Part Number 1776-2276, LDA30F-5-ND
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 876903-LDA30F-5
Ultra Librarian 3D Model Ultra Librarian LDA30F-5 CAD Model

Description

The LDA30F-5 is an open frame AC DC converter from Cosel USA, Inc.

  • Supply and Demand Status: limited
  • Series: LDA (30W)
  • Suitable for: external/internal power supplies
  • Package: box
  • Mounting: chassis mount
  • Manufacturer Part Number: 876903-LDA30F-5

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC/DC CONVERTER 12V 300W
Lowest to $197.7141
Texas Instruments
HIGH-DENSITY, 36-V INPUT, 1-V TO
Lowest to $69.8508
Flex Power Modules
DC DC CONVERTER 28V 700W
Need more? Email Us
Recom Power
DC DC CONVERTER 12V 1W
Lowest to $34.9254
Vicor Corporation
DC DC CONVERTER 15V 75W
Lowest to $472.7273
Cosel USA, Inc.
DC DC CONVERTER 24V
Lowest to $97.5524
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 9V 3W
Lowest to $16.5192
Recom Power
DC DC CONVERTER +/-12V 2W
Lowest to $27.2727

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess