EN
  • EN
  • DE

ADA1000F-48-RW

Part No ADA1000F-48-RW
Manufacturer Cosel USA, Inc.
Catalog Board Mount AC DC Converters
Description AC/DC CONVERTER 48V 552W / Enclosed AC DC Converters 1 Output 48V 85 ~ 264 VAC Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - External/Internal (Off-Board)>AC DC Converters
Mfr Cosel USA, Inc.
Series ADA (1000W)
Package Box
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 48V
Current - Output 1 11.5 A
Power (Watts) 552W (1008W Forced Air)
Applications ITE (Commercial)
Voltage - Isolation 3 kV
Efficiency 89%
Temperature Range - Operating -10°C ~ 71°C (With Derating)
Features Adjustable Output, DC Input Capable, PFC, Remote On/Off, Universal Input
Mounting Type Chassis Mount
Dimension 11.02" L x 5.00" W x 2.95" H (280.0mm x 127.0mm x 75.0mm)
Approval Agency CE, CSA, cURus, TUV, UL
Standard Number 60950-1; 62368-1
Base Product Number ADA1000
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.40.9540
Standard Package 1
Win Source Part Number 968480-ADA1000F-48-RW
Ultra Librarian 3D Model Ultra Librarian ADA1000F-48-RW CAD Model

Description

The Cosel USA, Inc. ADA1000F-48-RW is an enclosed AC/DC converter. It features an adjustable output, DC input capable, PFC, remote on/off, and universal input.

  • The power supply is ideal for ITE (Commercial) applications: The device is capable of delivering 552W (1008W Forced Air) of power with an input voltage range of 85 ~ 264 VAC. The voltage isolation is 3 kV. The device has one output with a voltage of 48V and a current of 11.5 A. The efficiency of the device is 89%. The device is chassis mountable and has a temperature range of -10°C ~ 71°C (With Derating). The dimension of the device is 11.02" L x 5.00" W x 2.95" H (280.0mm x 127.0mm x 75.0mm). The device is compliant with CE, CSA, cURus, TUV, and UL standards.

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 15V 2W
Need more? Email Us
Recom Power
DC DC CONVERTER 15V 45W
Lowest to $47.7272
Texas Instruments
3-V TO 36-V INPUT, 1-V TO 6-V OU
Lowest to $3.9302
Vicor Corporation
DC DC CONVERTER 3.3V 50W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 500MW
Lowest to $3.4243
AIMTEC
AC/DC Converter 10V 50W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W
Lowest to $6.8182
CUI Inc.
DC DC CONVERTER 5V 10W
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 12V 50W
Lowest to $81.8181

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess