EN
  • EN
  • DE

CMT32GX5M2B5200C38W

Part No CMT32GX5M2B5200C38W
Manufacturer Corsair
Catalog Memory - Modules
Description DDR5-5200 UDIMM Kit DOMINATO PLATINUM RGB (32GB 2x16G) White
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory - Modules
Win Source Part Number 1447923-CMT32GX5M2B5200C38W
Manufacturer Corsair
Ultra Librarian 3D Model Ultra Librarian CMT32GX5M2B5200C38W CAD Model

Description

The Corsair CMT32GX5M2B5200C38W is a high-performance DDR5 5200 module, belonging to the Corsair Dominator Platinum RGB series. It comes in a kit comprising two 16GB modules, summing up to a total of 32GB of RAM, tailored for enthusiasts and gamers seeking top-tier performance and aesthetics. Built with precision and superior quality in mind, this memory module features hand-sorted memory chips ensuring high-speed performance and reliability. The Dominator Platinum RGB series is renowned for its striking design, enhanced by dynamic RGB lighting which can be customized via Corsair's iCUE software, allowing for synchronization with other Corsair RGB products. With a speed rating of DDR5-5200, this UDIMM kit facilitates exceptional task handling and improved system responsiveness, ideal for intensive gaming, content creation, and heavy multitasking. The unique, stylish white heat spreader not only complements a variety of PC builds aesthetically but also ensures efficient heat dissipation, maintaining stability under load. Overall, the Corsair CMT32GX5M2B5200C38W offers a blend of performance, aesthetics, and build quality, making it a top choice for those looking to upgrade to DDR5 memory.

You May Also Be Interested in

Samsung
Rambus 512MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
SODIMM EDO 3.3V 8Mx64-50
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
PC66 8Mx64-GL
Need more? Email Us
Samsung
Rambus 256MB 800MHz 40ns 232pins
Need more? Email Us
Infineon Technologies
Rambus 128MB 600MHz
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess