EN
  • EN
  • DE

TAC226K020P06-F

Part No TAC226K020P06-F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Tantalum Capacitors
Description CAP TANT 22UF 20V 10% AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Cornell Dubilier Electronics (CDE)
Series TAC
Packaging Reel package
Capacitance 22μF
Tolerance ±10%
Voltage Rating DC 20V
Type Molded
Operating Temperature Range -55°C ~ 125°C
Mounting Style Through Hole
Package Axial
Dimension 0.180" Dia x 0.420" L (4.57mm x 10.67mm)
Manufacturer Size Code 6
Features General
Win Source Part Number 761762-TAC226K020P06-F
Popularity Medium
Supply and Demand Status Limited
Family Name TAC
Introduction Date September 12, 2002
ECCN EAR99
Halogen Free Unknown
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TAC226K020P06-F CAD Model

Description

The Cornell Dubilier Electronics TAC226K020P06-F is a molded capacitor with a capacitance of 22μF.

  • Voltage Rating DC: 20V
  • Tolerance: ±10%
  • Manufacturer Size Code: 6
  • Operating Temperature Range: -55°C to 125°C
  • Package: Axial
  • Series: TAC
  • Category: Capacitors
  • Alternative Parts: M39003/03-4051TR, M39003/03-0151TR, M39003/06-0151
  • Introduction Date: September 12, 2002
  • EOL Date: 2027
  • ECCN: EAR99
  • Halogen-Free Status: Unknown

You May Also Be Interested in

Vishay
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
CAP TANT 10UF 10V 20% 1507
Lowest to $0.3361
Vishay
CAP TANT 33UF 10V 20% 1507
Lowest to $0.1354
Vishay
Need more? Email Us
Vishay
CAP TANT 100UF 20V 10% 2824
Lowest to $11.1119
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess