EN
  • EN
  • DE

G3RV-ST500-D AC230

Part No G3RV-ST500-D AC230
Manufacturer Omron
Catalog Solid State Relays
Description RELAY GEN PURPOSE SPST 3A 230V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Mounting Type DIN Rail
Circuit SPST-NO (1 Form A)
Output Type DC
Voltage - Input 230VAC
Voltage - Load 3 V ~ 26.4 V
Load Current 3 A
On-State Resistance (Max) 300 mOhms
Termination Style Spring Terminal
Operating Temperature -30°C ~ 55°C
Package / Case Module
Approval Agency CE, cULus, TUV
Qualification -;5;9;7;10;8;3;4;2;1;602001;1920;2040;1818;705;5875;602195;3689;3008;516;1864;51;3667;602346;1835;2080;306;966;602200;1286;302;1080;2066;5785;3845;602027;602206;1885;448;4312;600047;58;212;600259;5626;18;600051;5088;3087;3588;5880;236;39;488;602049;600464;255;277;2634;68;20;4008;4106;1862;172;425;1855;5007;3473;1568;374;844;41;296;264;365;751;2946;281;818;0;5734;7138;7127;7131;66058;6731;87414;13876;69110;9890;69111;13379;13878;23996;6732;1369;87898;23797;32233;6572;6571;114799;52291;6574;131018;6292;40490;28688;15139;17489;14358;12444;114801;23388;6737;1019;6293;14844;99304;4549;99302;7102;6738;15093;25160;7407;7408;23269;7409;6741;6742;24688;19884;6743;7400;7401;6749;6750;92486;96199;92487;6805;9001;9002;91558;91611;91610;7108;49164;11392;7113;7114;7116;6753;6754;7115;125759;7117;7119;7121;7118;7120;7122;6755;6087;50793;38034;3138;6806;9003;7044;126945;34933;14209;7123;3586;2615;15071;6757;7125;1735;7126;2021;6758;76046;6759;7103;1301;6760;99421;20424;20425;59785;5865;6761;6762;261;6763;37545;2606;25388;50333;62537;76354;9195;130195;28394;23818;85334;98371;120451;91612;44811;44812;44813;44814;1047;11291;20430;27269;9066;35481;20426;20427;20428;58695;55421;20821;6764;91613;6765;7343;7344;6766;7346;34368;127028;7347;7348;7349;7351;7352;7355;7353;7354;6767;6768;6769;6770;6771;7359;7361;7362;20396;20080;29267;34319;53662;7368;23127;7369;34169;58685;53646;107264;34371;7370;34373;7371;6772;34486;9009;7031;32633;85788;85789;9010;8998;93409;9011;93410;85790;8996;85791;104374;85792;93411;21184;7032;93412;104426;85793;103068;7132;7133;7136;7134;7135;7137;30970;56443;7141;104124;104276;56431;7142;33775;1087;7180;2918;7274;7275;7276;7277;14363;42446;120452;85038;16257;8550;6775;6776;6777;39079;6778;6779;6780;20565;39353;39354;39356;39357;39358;39359;39360;39361;39362;33685;39363;39364;39365;39366;39318;39367;39368;39369;39370;39371;39372;39373;39374;39375;39376;47143;23530;7045;1846;1902;26401;81949;38310;7188;29253;6781;7189;6783;6784;6785;1550;20398;20399;6786;3921;10939;7193;7194;7239;7240;6977;91609;6978;16706;114174;10090;35489;3336;98330;6788;6789;6790;116493;127108;113235;6485;3250;6706;7242;6744;6745;6746;8175;6747;31958;6748;61378;98341;98342;6791;6792;13279;69232;69231;31033;20429;35486;69234;35537;5422;127140;76353;57299;7037;30522;20400;8185;8186;8188;8189;8190;8191;8192;8193;8194;8196;8197;8199;8200;7243;5155;7340;120536;49792;7244;7245;38331;10552;7280;10553;7281;7282;7289;7333;10551;7334;7279;7335;7336;7283;1080;95433;95434;95545;95435;13281;6710;59822;131381;131117;65752;40396;8997;43365;6027;35303;35304;35305;35306;884;131123;86477;59815;65751;3757;59817;131120;59818;6793;1330;131121;31851;38326;98560;49716;43784;62957;59819;8201;8202;8203;8204;8205;8206;8207;8208;8209;8210;8211;8212;1309;256;6794;6795;119907;19318;3763;10623;84354;91557;52633;35520;61379;106851;94982;21147;8899;7262;7264;7263;5019;42762;6796;7265;92242;83191;85035;15123;79105;85036;128781;128812;128782;85037;6797;91979;21845;21846;6798;63918;21847;21848;102998;21849;82851;132806;6799;6800;20417;6801;3166;20423;35522;35480;35479;69233;5744;127354;1290;1324;104399;69283;10602;22735;82982;22736;22738;82983;22737;58195;58196;8216;56653;8217;126003;56654;34472;34473;42670;19071;63969;19072;19074;19073;10422;10423;60855;10209;10210;24639;10424;60856;33205;10214;10425;33189;33190;33191;33192;33193;8218;10212;8219;10215;126005;126006;24531;10216;114754;10217;8214;10218;10220;10219;57415;55910;57416;57417;60877;127403;55933;59437;92040;105033;120782;129009;22734;127398;127399;127400;127401;80470;105034;80469;127402;80468;10427;10428;10429;10430;10431;8220;10432;10433;63971;10434;10435;58199;1043
Ultra Librarian 3D Model Ultra Librarian G3RV-ST500-D AC230 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 1A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
RELAY
Need more? Email Us
Omron
45A 1-PHASE SSR ZERO CROSS
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-132V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 25A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 10A 19-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-132V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess