EN
  • EN
  • DE

T491B106K020AS-F

Part No T491B106K020AS-F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Tantalum Capacitors
Description CAP TANT 10UF 10% 20V 1411
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum Capacitors
Mfr Cornell Dubilier Electronics (CDE)
Series T491
Package Bulk
Product Status Obsolete
Capacitance 10 µF
Tolerance ±10%
Voltage - Rated 20 V
Type Molded
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1411 (3528 Metric)
Size / Dimension 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max) 0.083" (2.10mm)
Manufacturer Size Code B
Features General Purpose
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 935925-T491B106K020AS-F
Ultra Librarian 3D Model Ultra Librarian T491B106K020AS-F CAD Model

Description

The T491B106K020AS-F is a tantalum capacitor from Cornell Dubilier Electronics (CDE).

  • Series: T491
  • Type: Molded
  • Application: General-Purpose
  • Capacitance: 10 µF
  • Voltage Rating: 20 V
  • Size: 0.138" L x 0.110" W (3.50mm x 2.80mm)
  • Maximum Seated Height: 0.083" (2.10mm)
  • Mounting Type: Surface Mount
  • Operating Temperature Range: -55°C to 125°C
  • Package: Bulk
  • Quantity: 2,000 pieces
  • Status: Obsolete
  • Popular Choice: compact size and reliable performance.

You May Also Be Interested in

Vishay
CAP TANT 100UF 16V 10% 2812
Lowest to $4.7842
Vishay
Lowest to $24.0101
AVX Corporation
CAP TANT 6.8UF 20% 16V 1206
Need more? Email Us
Vishay
CAP TANT 68UF 6.3V 20% 1507
Lowest to $0.6722
Vishay
CAP TANT 2.2UF 16V 10% 1507
Need more? Email Us
Vishay
Need more? Email Us
Vishay
CAP TANT 220UF 10V 10% 2917
Lowest to $8.4719
Vishay
CAP TANT 220UF 6.3V 20% 2812
Lowest to $3.7836
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess