EN
  • EN
  • DE

T491A224K035AS-F

Part No T491A224K035AS-F
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Tantalum Capacitors
Description CAP TANT 0.22UF 10% 35V 1206 / 0.22 μF Molded Tantalum Capacitors 35 V 1206 (3216 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Tantalum Capacitors
Mfr Cornell Dubilier Electronics (CDE)
Series T491
Package Bulk
Product Status Obsolete
Capacitance 0.22 µF
Tolerance ±10%
Voltage - Rated 35 V
Type Molded
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 1206 (3216 Metric)
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.071" (1.80mm)
Manufacturer Size Code A
Features General Purpose
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.21.0050
Win Source Part Number 898872-T491A224K035AS-F
Ultra Librarian 3D Model Ultra Librarian T491A224K035AS-F CAD Model

Description

The T491A224K035AS-F is a tantalum capacitor from Cornell Dubilier Electronics (CDE).

  • Series: T491
  • Type: Molded
  • Application: General-Purpose
  • Capacitance: 0.22 µF
  • Voltage Rating: 35 V
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Maximum Seated Height: 0.071" (1.80mm)
  • Mounting: Surface Mount
  • Operating Temperature: -55°C to 125°C
  • Package: Bulk
  • Package Quantity: 2,000 pieces
  • Status: Obsolete

You May Also Be Interested in

Vishay
CAP TANT 100UF 16V 20% 2917
Lowest to $4.1052
Vishay
CAP TANT 100UF 10V 20% 1210
Lowest to $0.2610
Vishay
CAP TANT 220UF 4V 20% 1210
Lowest to $1.2150
Vishay
CAP TANT 22UF 6.3V 10% 1611
Need more? Email Us
AVX Corporation
CAP TANT 6.8UF 10% 16V 1206
Need more? Email Us
Vishay
Need more? Email Us
AVX Corporation
CAP TANT 100UF 20% 6.3V 1411
Lowest to $0.4331
Vishay
CAP TANT 330UF 6.3V 10% 2917
Lowest to $2.1959
Vishay
CAP TANT 100UF 10V 20% 2812
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess