EN
  • EN
  • DE

SXR331M6R3ST

Part No SXR331M6R3ST
Manufacturer Cornell Dubilier Electronics (CDE)
Catalog Aluminum Capacitors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Aluminum Electrolytic Capacitors
Mfr Cornell Dubilier Electronics (CDE)
Series SXR
Package Bulk
Product Status Obsolete
Capacitance 330 µF
Tolerance ±20%
Voltage - Rated 6.3 V
ESR (Equivalent Series Resistance) 880mOhm @ 120Hz
Lifetime @ Temp. 3000 Hrs @ 105°C
Temperature Range - Operating -40°C ~ 105°C
Polarization Polar
Applications General Purpose
Ripple Current @ Low Frequency 210 mA @ 120 Hz
Ripple Current @ High Frequency 350 mA @ 100 kHz
Lead Spacing 0.138" (3.50mm)
Dimension 0.315" Dia (8.00mm)
Height - Seated (Max) 0.433" (11.00mm)
Mounting Type Through Hole
Package / Case Radial, Can
Standard Package 500
MSL Level Not Applicable
ECCN EAR99
HTSUS 8532.22.0020
Win Source Part Number 1307379-SXR331M6R3ST
Ultra Librarian 3D Model Ultra Librarian SXR331M6R3ST CAD Model

Description

The SXR331M6R3ST is an aluminum electrolytic capacitor manufactured by Cornell Dubilier Electronics (CDE). This capacitor belongs to the SXR series, which is known for its low impedance, high ripple current capability, and long life. It is designed for surface mount applications, making it suitable for automated assembly processes.

Applications

  • Switching Power Supplies: Used for filtering and energy storage in switching power supplies.
  • DC-DC Converters: Employed in DC-DC converters to stabilize voltage levels and filter out noise.
  • LED Lighting: Used in LED drivers to provide a stable DC voltage and filter out ripple current.
  • Industrial Control Systems: Utilized in industrial control systems requiring reliable performance and high ripple current capability.
  • Automotive Electronics: Employed in automotive applications where robust performance and long life are essential.

Features

  • Low Impedance: Low impedance characteristics ensure efficient performance and reduced heat generation.
  • High Ripple Current Capability: Capable of handling high ripple currents, making it suitable for demanding applications.
  • Long Life: Designed for extended operational life, providing long-term stability.
  • Surface Mount Design: Facilitates automated assembly processes.
  • RoHS Compliant: Complies with environmental regulations, ensuring it is free from hazardous substances.

Benefits

  • Improved Efficiency: Low impedance characteristics minimize energy loss and improve overall efficiency.
  • Enhanced Reliability: Ensures stable and reliable performance in demanding applications.
  • Extended Operational Life: Reduces the need for frequent replacements, saving time and money.
  • Simplified Assembly: Surface mount design simplifies the manufacturing process.
  • Environmentally Friendly: Complies with RoHS regulations, ensuring environmental responsibility.

Additional Details

The SXR331M6R3ST has a capacitance of 330µF, a voltage rating of 6.3V. It is designed to operate over a wide temperature range, typically from -40°C to +105°C. The capacitor offers a long operational life, often exceeding several thousand hours at its rated temperature. Its low impedance and high ripple current capability make it suitable for demanding power electronics applications. This capacitor is commonly used in industrial and automotive systems where reliability and long life are critical requirements. The component's surface mount design allows for efficient automated assembly, reducing manufacturing costs and improving overall production efficiency.

You May Also Be Interested in

Nichicon
CAP ALUM 1800UF 20% 35V RADIAL
Lowest to $1.2869
Vishay
CAP ALUM 1200UF 20% 200V SNAP
Lowest to $10.0244
Nichicon
CAP ALUM 100UF 20% 50V RADIAL TH
Lowest to $0.0699
EPCOS (TDK)
1000 µF 200 V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 90mOhm @ 100Hz 2000 Hrs @ 105°C
Need more? Email Us
EPCOS (TDK)
Aluminum Electrolytic Capacitors
Need more? Email Us
Cornell Dubilier Electronics (CDE)
CAP ALUM 14000UF 25V SCREW
Need more? Email Us
United Chemi-Con
CAP ALUM 470UF 20% 250V SNAP
Lowest to $1.4824
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
Need more? Email Us
United Chemi-Con
CAP ALUM 100UF 20% 25V RADIAL TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess