EN
  • EN
  • DE

ST-5TR(1K,0hm,102)

Part No ST-5TR(1K,0hm,102)
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Category Potentiometers,Variable Resistors
Family Trimmer Potentiometers
Win Source Part Number 193963-ST-5TR(1K,0hm,102)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST-5TR(1K,0hm,102) CAD Model

Description

The Copal Electronics ST-5TR(1K,0hm,102) is a precision single-turn trimmer potentiometer designed for accurate and reliable adjustments in various electronic circuits. The part number specifies key characteristics: ST-5TR identifies the series, 1K indicates a resistance of 1 kilohm, 0hm likely refers to a negligible or zero-ohm end resistance, and 102 is a resistance code (10 x 10^2 = 1000 ohms). It is designed for applications requiring fine-tuning and calibration. Its compact size makes it suitable for space-constrained environments, while its robust construction ensures long-term stability and performance.

Applications

  • Calibration of electronic devices and instruments
  • Adjustment of gain and offset in amplifier circuits
  • Setting voltage and current levels in power supplies
  • Fine-tuning of filter circuits
  • Control of sensor outputs in measurement systems
  • Precise adjustment in audio equipment

Features

  • Single-turn adjustment mechanism for ease of use
  • 1 kilohm (1K) resistance value
  • Compact size for high-density PCB layouts
  • Robust construction for durability and long life
  • Through-hole mounting for secure installation
  • High stability and low temperature coefficient

Benefits

  • Allows for precise and repeatable adjustments in electronic circuits
  • Saves valuable board space due to its small form factor
  • Provides reliable performance over a wide range of operating conditions
  • Ensures stable and accurate settings with minimal drift
  • Simplifies installation with standard through-hole mounting
  • Enhances the accuracy and reliability of electronic systems

Additional Details

The ST-5TR series from Copal Electronics is known for its quality and reliability. The (1K,0hm,102) variant offers a 1 kilohm resistance, making it suitable for a wide range of applications. The single-turn design allows for quick and easy adjustments, and the robust construction ensures that the settings remain stable over time. The trimmer is typically constructed with a cermet resistive element for high precision and low temperature coefficient. It is designed for through-hole mounting on printed circuit boards. Operating temperature ranges typically from -55°C to +125°C depending on the exact specifications of the product. This is a reliable component for circuits requiring adjustment.

You May Also Be Interested in

Bourns Inc.
TRIMMER 500KOHM 0.5W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 10K OHM 0.5W PC PIN TOP
Need more? Email Us
TT Electronics
TRIMMER 500 OHM 0.25W SMD TOP
Need more? Email Us
Bourns Inc.
TRIMMER 50K OHM 0.5W PC PIN TOP
Need more? Email Us
Vishay
TRIMMER 500OHM 0.75W PC PIN SIDE
Lowest to $5.6807
Bourns Inc.
TRIMMER 1M OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 25K OHM 0.5W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 500KOHM 0.5W PC PIN SIDE
Need more? Email Us
TT Electronics
TRIMMER 10K OHM 0.25W GW SIDE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess