EN
  • EN
  • DE

ST-4ETB 5K OHM(502)

Part No ST-4ETB 5K OHM(502)
Manufacturer Copal Electronics Inc.
Catalog OEM Parts ( S )
Description Res Cermet Trimmer 5K Ohm 20% 0.25W(1/4W) 1(Elec)/1(Mech)Turns 2.3mm (5 X 6.2 X 2.3mm) Gull Wing SMD T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Schedule B 8533400080
Win Source Part Number 1096526-ST-4ETB 5K OHM(502)
Categories OEM Parts( S )
Manufacturer Copal Electronics Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST-4ETB 5K OHM(502) CAD Model

Description

The ST-4ETB 5K OHM(502) is a trimmer potentiometer manufactured by Copal Electronics Inc. It's an adjustable resistor with a resistance value of 5 kilo-ohms. It is designed to fine-tune electronic circuits and compensate for component variations. The (502) portion is likely a date or manufacturing code and does not affect general usage characteristics.

Applications:

  • Calibration of electronic instruments
  • Adjustment of bias currents in transistor circuits
  • Setting gain levels in amplifiers
  • Fine-tuning filters and oscillators
  • Control of feedback loops in power supplies

Features:

  • Small size for use in compact electronic devices
  • Sealed construction to protect against dust and moisture
  • High resolution for precise adjustments
  • Stable resistance value over time and temperature variations
  • 5k Ohm resistance value

Benefits:

  • Allows for precise adjustment of circuit parameters
  • Improves the accuracy and performance of electronic systems
  • Reduces the need for expensive, close-tolerance components
  • Simplifies the manufacturing and calibration process
  • Enables compensation for component variations and environmental effects

Additional Details:

The ST-4ETB 5K OHM(502) is typically a single-turn trimmer potentiometer, adjustable with a small screwdriver. The resistive element is commonly composed of cermet or carbon film for stable performance. Consult the Copal Electronics datasheet for the ST-4ETB series for detailed specifications, including tolerance, power rating, temperature coefficient, and mechanical dimensions. Choose the appropriate resistance range and adjustment resolution for the specific application. Ensure proper soldering techniques are used to create a reliable connection. The specific features can vary slightly among models in the series, so always refer to the official datasheet.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess