EN
  • EN
  • DE

ST-32TG104

Part No ST-32TG104
Manufacturer Copal Electronics Inc.
Catalog Trimmer Potentiometers
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Win Source Part Number 047305-ST-32TG104
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST-32TG104 CAD Model

Description

The ST-32TG104 is a trimming potentiometer manufactured by Copal Electronics Inc. This component allows precise resistance adjustments in electronic circuits. The '104' designation typically indicates a resistance value, in this case, 100 kΩ (10 x 10^4 ohms). It is designed for use in applications requiring fine-tuning and calibration.

Applications:

  • Calibration circuits: Enables precise calibration in various electronic devices.
  • Sensor adjustment: Used to fine-tune sensor outputs for accurate measurements.
  • Feedback networks: Implemented in feedback loops for precise control of system parameters.
  • Audio equipment: Found in audio circuits for volume control and signal adjustment.
  • Power supplies: Used for voltage trimming and current limiting in power supply circuits.

Features:

  • 100 kΩ Resistance: Provides a 100 kΩ resistance value for diverse circuit applications.
  • High Resolution Adjustment: Allows for very fine and precise resistance value settings.
  • Compact Design: Facilitates easy integration into small and densely populated circuit boards.
  • Stable Performance: Ensures minimal drift and consistent operation over time and temperature.
  • RoHS Compliance: Meets environmental standards by restricting hazardous substances.

Benefits:

  • Precise Circuit Tuning: Enables optimization of electronic circuit performance.
  • Improved Accuracy: Enhances the accuracy of measurements and control systems.
  • Reduced Production Costs: Allows for compensation of component variations during manufacturing.
  • Long-Term Reliability: Provides stable and reliable operation over an extended lifespan.
  • Easy Integration: Simplifies the design and assembly process due to its compact size.

Additional Details:

The ST-32TG104 trimming potentiometer generally has a low temperature coefficient to ensure stable resistance across different operating temperatures. Its mechanical design is robust, withstanding repeated adjustments without significant wear. The insulation resistance is high, preventing current leakage and ensuring circuit integrity. It is often sealed to protect against dust and moisture, contributing to its long-term reliability. The power rating is suitable for low-power applications, making it versatile for various electronic devices.

You May Also Be Interested in

Bourns Inc.
TRIMMER 50KOHM 0.25W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 50 OHM 1W PC PIN SIDE
Need more? Email Us
Vishay
TRIMMER 50K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.75W PC PIN TOP
Need more? Email Us
Bourns Inc.
TRIMMER 1K OHM 0.3W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 5K OHM 1W SOLDER HOOK
Need more? Email Us
Bourns Inc.
TRIMMER 10K OHM 0.5W PC PIN SIDE
Need more? Email Us
Bourns Inc.
TRIMMER 100 OHM 0.2W PC PIN TOP
Lowest to $0.6782
Bourns Inc.
TRIMMER 1K OHM 0.5W PC PIN SIDE
Lowest to $1.3971

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess