EN
  • EN
  • DE

SA-7012-TB

Part No SA-7012-TB
Manufacturer Copal Electronics Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Win Source Part Number 311623-SA-7012-TB
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA-7012-TB CAD Model

Description

The SA-7012-TB is a rotary encoder manufactured by Copal Electronics Inc. Rotary encoders are electromechanical devices that convert angular position or motion into an analog or digital code. They are used in a wide variety of applications for precise position control and feedback. The 'TB' suffix likely denotes a specific terminal or mounting configuration.

Applications:

  • Industrial Automation: Used in robotics, CNC machines, and other automated equipment for precise motor control and position feedback.
  • Medical Equipment: Integrated into medical devices such as diagnostic instruments and surgical robots for accurate positioning and control.
  • Audio Equipment: Employed in mixing consoles, synthesizers, and other audio equipment for volume control, parameter adjustment, and menu navigation.
  • Automotive Applications: Used in dashboard controls, navigation systems, and other automotive electronics.
  • Instrumentation: Utilized in laboratory equipment, testing instruments, and measuring devices for precise angular measurement and control.

Features:

  • Rotary Encoding: Converts rotational movement into an electrical signal.
  • Incremental Output: Provides a series of pulses corresponding to the angular displacement.
  • High Resolution: Offers a high number of pulses per revolution for precise position control.
  • Long Life: Designed for durability and long-term reliability in demanding applications.
  • Compact Size: Available in various sizes to suit different application requirements.
  • Various Mounting Options: Offers different mounting configurations for easy integration.

Benefits:

  • Precise Position Control: Enables accurate and repeatable positioning in a wide range of applications.
  • Reliable Feedback: Provides reliable feedback on angular position and motion.
  • Easy Integration: Can be easily integrated into existing control systems.
  • Durable Construction: Withstands harsh environments and demanding operating conditions.

While the general characteristics of the SA-7012-TB are known, specific technical specifications such as the number of pulses per revolution (PPR), operating voltage, output type (e.g., open collector, push-pull), rotational torque, and shaft dimensions would require consulting the official Copal Electronics datasheet. The datasheet will provide precise details for integrating this encoder into a particular application.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Mitsubishi
Need more? Email Us
Semtech Corporation
Lowest to $0.2529

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.7367 $61.5771
30+ $3.8866 $116.5980
47+ $3.7653 $176.9691
64+ $3.6440 $233.2160
82+ $3.5228 $288.8696
110+ $3.1578 $347.3580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess