EN
  • EN
  • DE

S-7050TB

Part No S-7050TB
Manufacturer Copal Electronics Inc.
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Copal Electronics Inc.
Win Source Part Number 307816-S-7050TB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S-7050TB CAD Model

Description

The Copal Electronics Inc. S-7050TB is a precision trimmer potentiometer designed for accurate and reliable adjustment in various electronic circuits. This trimmer is commonly used for calibration, fine-tuning, and setting precise resistance values within a circuit. Its compact size and robust construction make it suitable for a wide range of applications.

Applications

  • Calibration of electronic instruments
  • Fine-tuning of audio equipment
  • Adjustment of sensor circuits
  • Control circuits in industrial equipment
  • Setting voltage levels in power supplies

Features

  • Compact size for space-saving design
  • High resolution for precise adjustment
  • Sealed construction to protect against dust and contaminants
  • Stable resistance value over time and temperature
  • Available in various resistance values to suit different applications

Benefits

  • Enables precise calibration and adjustment of electronic circuits
  • Improves the accuracy and reliability of electronic devices
  • Reduces the need for manual adjustments and rework
  • Extends the lifespan of electronic equipment
  • Offers a cost-effective solution for fine-tuning circuits

Additional Details

The S-7050TB trimmer potentiometer typically features a carbon or cermet resistive element, providing a stable and linear resistance change as the adjustment screw is turned. It is often available in through-hole mounting configurations for easy integration into printed circuit boards. The sealed construction ensures that the internal components are protected from environmental factors, such as dust and moisture, which can affect the performance and reliability of the trimmer. The resistance tolerance and temperature coefficient of resistance are key specifications to consider when selecting a trimmer potentiometer for a specific application. It is important to check the datasheet for exact specifications.

The S-7050TB is designed for long-term stability, ensuring that the resistance value remains consistent over time and temperature changes. This is crucial for applications where accuracy and reliability are paramount. The high resolution allows for fine-tuning of the resistance value, enabling precise calibration and adjustment of electronic circuits.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2271 $58.0878
44+ $2.6473 $116.4812
68+ $2.5653 $174.4404
94+ $2.4821 $233.3174
121+ $2.3989 $290.2669
162+ $2.1518 $348.5916
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess