EN
  • EN
  • DE

X29521

Part No X29521
Manufacturer Cooper Bussmann, Inc.
Catalog Custom Parts (U - Z)
Description Terminal Block Tools & Accessories BOTTOM MARKER STRIP MFGR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1162714-X29521
Categories Custom Parts
Manufacturer Cooper Bussmann, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X29521 CAD Model

Description

The X29521 is a resettable fuse, also known as a Polymer Positive Temperature Coefficient (PPTC) device, manufactured by Cooper Bussmann (now Eaton). These devices are designed to protect electronic circuits from overcurrent conditions by increasing their resistance significantly when a fault occurs, effectively limiting the current flow. Once the fault is cleared and power is removed, the device cools down and resets, returning to its low-resistance state.

Applications:

  • USB Port Protection: Protects USB ports from overcurrent faults caused by connected devices.
  • Battery Packs: Provides overcurrent protection for rechargeable battery packs.
  • Power Supplies: Safeguards power supplies from overload conditions.
  • Consumer Electronics: Used in laptops, tablets, and other consumer devices.
  • Automotive Electronics: Protects automotive electronic systems from electrical faults.

Features:

  • Resettable: Automatically resets after the overcurrent condition is removed.
  • Fast Trip Time: Quickly responds to overcurrent events, limiting the duration of the fault.
  • Low Resistance: Offers low resistance during normal operation, minimizing power loss.
  • Compact Size: Available in small surface-mount packages for space-constrained applications.
  • RoHS Compliant: Compliant with RoHS directives, ensuring environmental safety.

Benefits:

  • Circuit Protection: Provides reliable protection against overcurrent faults, preventing damage to electronic components.
  • Reduced Downtime: Eliminates the need to replace blown fuses, reducing downtime and maintenance costs.
  • Improved Safety: Enhances the safety of electronic products by preventing overheating and potential fires.
  • Cost-Effective: Offers a cost-effective solution for circuit protection compared to traditional fuses.
  • Easy to Use: Simple to implement in electronic circuits with minimal design effort.

Additional Details:

The X29521 is designed to trip at a specified current level. It's available in various current ratings and voltage ratings to suit different application requirements. The device's compact size makes it easy to integrate into densely populated circuit boards. Eaton's PPTC resettable fuses offer a robust and reliable solution for overcurrent protection, enhancing the overall safety and reliability of electronic products. Ensure you review the datasheet for specific operating parameters for your application.

You May Also Be Interested in

NEC
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess