EN
  • EN
  • DE

FP1308-R32

Part No FP1308-R32
Manufacturer Cooper Bussmann, Inc.
Catalog Fixed Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cooper Bussmann, Inc.
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823427-FP1308-R32
Ultra Librarian 3D Model Ultra Librarian FP1308-R32 CAD Model

Description

The FP1308-R32 is a fixed inductor manufactured by Cooper Bussmann (now Eaton). It's designed for use in various electronic circuits for filtering, energy storage, and impedance matching applications. The 'R32' likely represents a specific inductance value, such as 0.32µH, but the datasheet would confirm this.

Applications:

  • DC-DC converters
  • Radio frequency (RF) circuits
  • Filtering circuits
  • Power supplies
  • Signal processing circuits

Features:

  • Fixed inductance value
  • Surface mount design
  • High current carrying capacity
  • Low DC resistance (DCR)
  • Shielded construction (potentially, depending on the exact model)
  • RoHS compliant

Benefits:

  • Effective filtering of unwanted noise
  • Efficient energy storage
  • Impedance matching for optimal signal transfer
  • Compact size for space-constrained applications
  • Suitable for high-frequency applications
  • Environmentally friendly

Additional Details:

The Cooper Bussmann FP1308-R32 fixed inductor is a versatile component used in a wide range of electronic circuits. The fixed inductance value provides predictable and consistent performance. The surface mount design allows for automated assembly, reducing manufacturing costs and improving reliability. The high current carrying capacity enables the inductor to handle significant current levels without saturating or overheating. The low DC resistance minimizes power losses and improves efficiency. Some versions may feature shielded construction to minimize electromagnetic interference (EMI). It is RoHS compliant and adheres to industry environmental standards. When selecting an inductor, it is important to consider the inductance value, current rating, DC resistance, and operating frequency requirements of the application. Proper layout and component selection are essential to ensure optimal performance and prevent unwanted resonance. Designers should consult the Cooper Bussmann (Eaton) datasheet for the most accurate and up-to-date specifications, including inductance tolerance, self-resonant frequency, and quality factor (Q). The FP1308 series is typically used in smaller, low power applications.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 33UH 1.8A 164MOHM SMD
Lowest to $0.1359
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7718 $62.0130
80+ $1.4541 $116.3280
125+ $1.4091 $176.1375
170+ $1.3629 $231.6930
220+ $1.3179 $289.9380
295+ $1.1816 $348.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess