EN
  • EN
  • DE

90005-01

Part No 90005-01
Catalog Selector Switches
Description SWITCH SELECTOR 3POS 15A 12V
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type Standard
Number of Positions 3
Switch Function Mom-Off-Mom
Current Rating (Amps) 15A (DC)
Voltage Rating - DC 12 V
Illumination Non-Illuminated
Mounting Type Panel Mount
Termination Style Screw Terminal
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1507659-90005-01
Ultra Librarian 3D Model Ultra Librarian 90005-01 CAD Model

Description

N

You May Also Be Interested in

Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Omron
SWITCH SELECTOR
Need more? Email Us
Schurter Inc.
SWITCH SELECT 2P SER 6.3A 250V
Need more? Email Us
Omron
PSHINSEL PLAS BZL BLUE 1 NO/NC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess