EN
  • EN
  • DE

XPL7070-152MLC

Part No XPL7070-152MLC
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 410481-XPL7070-152MLC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XPL7070-152MLC CAD Model

Description

The Coilcraft XPL7070-152MLC is a high-performance shielded power inductor meticulously designed for demanding applications that require high efficiency and significant current handling capabilities within a compact form factor. This inductor is part of the XPL7070 series, which is known for its exceptional performance characteristics and robust construction.

Applications:

  • DC-DC Converters: Ideally suited for use in various DC-DC converter topologies including step-up (boost), step-down (buck), and inverting configurations to ensure efficient and stable power conversion.
  • Point-of-Load (POL) Regulators: Excellently serves as a crucial component in Point-of-Load regulators, delivering finely regulated power to critical components such as microprocessors, FPGAs, and ASICs with precision.
  • High-Current Power Supplies: Specifically designed to excel in high-current power supplies where consistent and efficient power delivery is paramount, such as those found in server environments and advanced telecommunications equipment.
  • Battery-Powered Devices: Highly beneficial in battery-operated devices, providing a balanced compromise between compact size and optimal power efficiency, making it ideal for portable applications.
  • Automotive Electronics: Well-suited for integration into automotive electronic systems, where robustness and reliability are essential to withstand the harsh operating conditions inherent in automotive environments.

Features:

  • Shielded Construction: Features a shielded design to effectively minimize electromagnetic interference (EMI), ensuring stable and reliable operation, particularly in sensitive electronic ecosystems.
  • High Current Handling: Exhibits substantial current handling capabilities, allowing it to manage high DC currents without saturation, maintaining consistent performance levels under load.
  • Low DC Resistance (DCR): Engineered with low DC resistance to minimize power losses, thus improving overall system efficiency and reducing thermal dissipation within the circuit.
  • Compact Size: Offers a compact footprint of 7.0 x 7.0 mm and a low profile, making it an ideal choice for space-constrained designs where component density is critical.
  • Operating Temperature Range: Designed to operate reliably across a wide temperature range, ensuring stable performance under diverse environmental conditions.

Benefits:

  • Improved Efficiency: The low DCR significantly reduces power losses, resulting in higher system efficiency, reduced heat generation, and lower energy consumption.
  • Reduced EMI: The shielded construction curtails electromagnetic interference, protecting neighboring components and ensuring overall system integrity and reliability.
  • Space Saving: The inductor's compact dimensions facilitate high-density designs, enabling smaller and more streamlined end products while maximizing board real estate.
  • High Reliability: Robust design and high current handling capabilities ensure long-term reliability and consistent performance, even under demanding operational conditions.
  • Stable Performance: Maintains stable inductance and current handling characteristics across a broad spectrum of operating conditions, providing dependable performance in various applications.

Technical Specifications:

Inductance: 1.5 µH

Tolerance: Specific tolerance details can be found on the official Coilcraft datasheet.

Saturation Current: (Consult the official Coilcraft datasheet for specific saturation current ratings)

DCR: (Refer to the Coilcraft datasheet for precise DCR values)

Shielded: Yes

Size: 7.0 mm x 7.0 mm

You May Also Be Interested in

Protek Devices
Lowest to $0.3269
Atmel
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.3269
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess