EN
  • EN
  • DE

XAL6060-103MEC

Part No XAL6060-103MEC
Manufacturer Coilcraft
Catalog Misc Products
Description Shielded Power Inductors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 842590-XAL6060-103MEC
Package Tape & Reel (TR)
Product Status Active
Type Molded
Material - Core Metal Composite
Inductance 10µH
Tolerance ±20%
Current Rating (Amps) 7A
Current - Saturation (Isat) 7.6A
Shielding Shielded
DC Resistance (DCR) 29.82mOhm Max
Frequency - Self Resonant 14MHz
Ratings AEC-Q200
Operating Temperature -40°C ~ 125°C
Inductance Frequency - Test 1MHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.258" L x 0.250" W (6.56mm x 6.36mm)
Height - Seated (Max) 0.240\
Ultra Librarian 3D Model Ultra Librarian XAL6060-103MEC CAD Model

Description

The XAL6060-103MEC is a shielded power inductor manufactured by Coilcraft. This inductor is designed for use in DC-DC converters and power supplies, offering high efficiency, low DC resistance, and excellent current handling capabilities. The shielded construction minimizes electromagnetic interference (EMI) emissions.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and buck-boost converters to store energy and regulate voltage.
  • Power Supplies: Integrated into power supply circuits for various electronic devices, including computers, servers, and industrial equipment.
  • Voltage Regulators: Employed in voltage regulator circuits to maintain a stable output voltage despite variations in input voltage or load current.
  • Filtering Circuits: Used as part of LC filters to reduce noise and ripple in power lines and signal paths.
  • LED Lighting: Utilized in LED driver circuits for efficient and stable current regulation.

Features

  • Inductance: 10 µH (10 microhenries).
  • Tolerance: Typically ±20%.
  • Saturation Current: High saturation current rating allows the inductor to handle large peak currents without significant inductance drop.
  • Shielded Construction: Minimizes EMI radiation, reducing interference with nearby components and circuits.
  • Low DC Resistance (DCR): Very low DCR minimizes power losses, leading to improved efficiency.
  • Operating Temperature: Wide operating temperature range, typically from -40°C to +125°C, suitable for harsh environments.
  • Footprint: Compact 6.6 mm x 6.6 mm footprint for space-saving designs.

Benefits

  • High Efficiency: Low DCR results in minimal power losses, maximizing the efficiency of the power conversion system.
  • Reduced EMI: Shielded construction effectively reduces electromagnetic interference, ensuring stable and reliable operation.
  • Compact Size: Small footprint allows for high-density circuit designs, saving valuable board space.
  • Excellent Current Handling: High saturation current capability enables the inductor to handle high peak currents without performance degradation.
  • Robust Performance: Designed for reliable operation in a wide range of environmental conditions, ensuring long-term stability.

The XAL6060-103MEC from Coilcraft is a high-quality inductor that provides excellent performance in demanding power applications. Its shielded construction, low DCR, and high current handling capabilities make it an ideal choice for DC-DC converters, power supplies, and voltage regulators. The inductor's compact size and wide operating temperature range further enhance its versatility. The XAL6060 series is designed for automated assembly, facilitating efficient manufacturing processes.

You May Also Be Interested in

Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.8121 $53.3694
32+ $3.1279 $100.0928
50+ $3.0301 $151.5050
69+ $2.9324 $202.3356
89+ $2.8346 $252.2794
119+ $2.5414 $302.4266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess