The XAL6030-182MEC is a shielded power inductor manufactured by Coilcraft. This inductor is designed for high-current power supply applications and features a low DC resistance to maximize efficiency. Its shielded construction minimizes EMI (electromagnetic interference), making it suitable for sensitive electronic circuits.
Applications
- DC-DC converters
- Power supplies
- Voltage regulators
- Filtering applications
- LED drivers
Features
- Shielded construction: Minimizes EMI radiation.
- Low DC resistance (DCR): Reduces power losses and improves efficiency.
- High current handling capability: Suitable for high-current power supply applications.
- Compact size: Saves board space.
- RoHS compliant: Environmentally friendly.
Benefits
- Reduced EMI: Ensures compatibility with sensitive electronic circuits.
- Improved efficiency: Minimizes power losses and reduces heat generation.
- Compact design: Enables smaller and more portable devices.
- High reliability: Provides stable and consistent performance.
- Environmentally friendly: Complies with RoHS regulations.
Additional Details
The XAL6030-182MEC features a ferrite core material which provides good inductance stability over temperature. Its flat wire construction contributes to the low DC resistance. It's designed for automated assembly and is available in tape-and-reel packaging. The '182' in the part number indicates an inductance value of 1.8 μH, with 'M' denoting a ±20% tolerance.