EN
  • EN
  • DE

TF5040-333MLD

Part No TF5040-333MLD
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 364791-TF5040-333MLD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TF5040-333MLD CAD Model

Description

The TF5040-333MLD is a high-performance shielded power inductor manufactured by Coilcraft. It's designed for use in a wide range of power conversion applications where high efficiency and small size are critical. This inductor features a low-loss core material and optimized winding construction to minimize DC resistance (DCR) and AC losses, resulting in excellent overall performance.

Applications

  • DC-DC converters
  • Point-of-load (POL) regulators
  • Power amplifiers
  • Filtering circuits
  • LED lighting

Features

  • Shielded construction for low EMI
  • High saturation current
  • Low DC resistance (DCR)
  • Small footprint
  • Wide operating temperature range
  • RoHS compliant

Benefits

  • Improved efficiency in power conversion circuits
  • Reduced electromagnetic interference (EMI)
  • Smaller and lighter power supply designs
  • Increased power density
  • Reliable operation in harsh environments

Additional Details

The TF5040-333MLD inductor has an inductance value of 33µH. Its shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive applications where noise reduction is crucial. The high saturation current rating ensures that the inductor can handle large peak currents without significant inductance roll-off. The low DCR minimizes power losses, contributing to improved overall efficiency. This inductor is available in a small footprint, making it ideal for compact power supply designs. It operates over a wide temperature range, ensuring reliable performance in various environmental conditions. The TF5040-333MLD is often used in conjunction with PWM controllers and power MOSFETs to create efficient and reliable DC-DC converters. Its robust design and performance characteristics make it a popular choice for a wide range of power management applications. The specific dimensions and electrical characteristics should be verified on the manufacturer's datasheet for accurate design implementation.

You May Also Be Interested in

Mini-Circuits
Lowest to $6.5223
EPCOS (TDK)
Need more? Email Us
Broadcom Limited
Lowest to $15.3419
IXYS
Need more? Email Us
Pulse
Lowest to $8.4592
IXYS
Need more? Email Us
Broadcom Limited
Lowest to $14.3682
Texas Instruments
Need more? Email Us
Lite-On Inc.
Lowest to $3.2617

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8209 $63.7315
80+ $1.4941 $119.5280
120+ $1.4474 $173.6880
165+ $1.4007 $231.1155
215+ $1.3540 $291.1100
290+ $1.2139 $352.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess