EN
  • EN
  • DE

SLC1480-301MLD

Part No SLC1480-301MLD
Manufacturer Coilcraft
Catalog Misc Products
Description Shielded Power Inductors – SLC1480
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837915-SLC1480-301MLD
Package Tape & Reel (TR)
Product Status Active
Type Wirewound
Material - Core Ferrite
Inductance 300nH
Tolerance ±20%
Current Rating (Amps) 83 A
Current - Saturation (Isat) 52A
Shielding Shielded
DC Resistance (DCR) 0.18mOhm
Frequency - Self Resonant 46MHz
Operating Temperature -40°C ~ 85°C
Inductance Frequency - Test 100kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.530" L x 0.510" W (13.46mm x 12.95mm)
Height - Seated (Max) 0.315\
Ultra Librarian 3D Model Ultra Librarian SLC1480-301MLD CAD Model

Description

The SLC1480-301MLD is a high-performance shielded power inductor manufactured by Coilcraft. This inductor is designed for use in a variety of power conversion applications requiring high efficiency, low EMI, and robust performance. It is particularly well-suited for demanding environments due to its shielded construction and high current handling capabilities.

Applications:

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting converters.
  • Power Supplies: Employed in both linear and switching power supplies to filter noise and regulate current.
  • RF Devices: Power amplification circuits.
  • LED Lighting: Used in LED drivers to regulate current and improve efficiency.
  • Automotive Electronics: Employed in various automotive power systems due to its robust construction and wide temperature range.

Features:

  • Shielded Construction: Minimizes electromagnetic interference (EMI).
  • High Current Handling: Capable of handling significant DC current without saturation.
  • Low DC Resistance (DCR): Reduces power losses and improves efficiency.
  • Compact Size: Offers a small footprint for space-constrained applications.
  • Wide Operating Temperature Range: Suitable for use in harsh environments.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directive.

Benefits:

  • Reduced EMI: The shielded construction minimizes electromagnetic interference, ensuring stable performance in sensitive applications.
  • High Efficiency: Low DCR minimizes power losses, resulting in higher overall system efficiency.
  • Robust Performance: Designed to withstand high currents and wide temperature variations.
  • Compact Design: The small footprint allows for integration into space-constrained environments.
  • Improved Reliability: High-quality materials and construction ensure long-term reliability.

Additional Details:

The SLC1480-301MLD has an inductance value of 300nH (301). The "MLD" designation might denote specific termination or packaging details. Designers should consult the Coilcraft datasheet for complete electrical specifications, including saturation current, RMS current, and self-resonant frequency.

Proper PCB layout is essential to maximize the performance of the inductor. Keep high-current traces wide and short to minimize resistive losses. Also, consider the proximity of other components to minimize coupling and potential EMI issues. Refer to Coilcraft's application notes for best practices in inductor selection and layout.

You May Also Be Interested in

Littelfuse Inc.
GROUND FAULT CIRCUIT INTERRUPTER
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3611 $61.2495
105+ $1.1168 $117.2640
165+ $1.0819 $178.5135
225+ $1.0470 $235.5750
290+ $1.0122 $293.5380
385+ $0.9074 $349.3490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess