EN
  • EN
  • DE

SER1360-651KLD

Part No SER1360-651KLD
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (S)
Description Shielded Power Inductors . SER1360
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 318570-SER1360-651KLD
Popularity Medium
Supply and Demand Status Limited
Package Tape & Reel (TR)
Product Status Active
Type Wirewound
Material - Core Ferrite
Inductance 650nH
Tolerance ±10%
Current Rating (Amps) 16.9 A
Current - Saturation (Isat) 23A
Shielding Shielded
DC Resistance (DCR) 0.85mOhm Max
Frequency - Self Resonant 160MHz
Ratings AEC-Q200
Operating Temperature -40°C ~ 85°C
Inductance Frequency - Test 100kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.500" L x 0.496" W (12.70mm x 12.60mm)
Height - Seated (Max) 0.228\
Ultra Librarian 3D Model Ultra Librarian SER1360-651KLD CAD Model

Description

The SER1360-651KLD is a shielded power inductor manufactured by Coilcraft, renowned for their high-quality magnetic components. As part of the SER1360 series, this inductor offers robust performance, excellent current handling, and effective EMI shielding. It is designed for use in various power supply and filtering applications where efficiency and minimal electromagnetic interference are essential.

Applications

  • DC-DC Converters: Used in step-up (boost), step-down (buck), and inverting DC-DC converters for voltage regulation.
  • Power Supplies: Employed in switching power supplies to store energy and reduce ripple in the output voltage.
  • EMI Filtering: Acts as a filter to suppress electromagnetic interference (EMI) in sensitive electronic circuits.
  • Automotive Electronics: Suitable for automotive applications, including engine control units (ECUs) and power distribution systems.
  • Industrial Equipment: Integrated into industrial power supplies, motor drives, and control systems.

Features

  • Shielded Construction: Reduces electromagnetic interference (EMI) by containing the magnetic field within the inductor.
  • High Saturation Current: Capable of handling high current levels without a significant drop in inductance.
  • Low DC Resistance (DCR): Minimizes power losses and improves the overall efficiency of the circuit.
  • Robust Design: Built to withstand harsh environmental conditions, ensuring long-term reliability.
  • Compact Footprint: Offers a small size suitable for space-constrained applications.

Benefits

  • Reduced EMI: The shielded construction helps to reduce electromagnetic emissions, improving the performance of nearby circuits.
  • High Efficiency: Low DCR minimizes power dissipation, leading to higher efficiency and reduced heat generation.
  • Stable Performance: High saturation current ensures stable inductance even under high current conditions.
  • Reliable Operation: The robust design ensures reliable operation in demanding environments.
  • Space Saving: The compact size enables integration into smaller electronic devices.

Technical Specifications (Typical):

  • Inductance: 65 μH
  • Tolerance: ±10%
  • Saturation Current: Approximately 4.0 A (consult datasheet for exact value)
  • Operating Temperature Range: -40°C to +125°C

The Coilcraft SER1360-651KLD is a versatile and reliable shielded power inductor, ideal for applications requiring high efficiency, excellent EMI performance, and robust construction. Its features make it a suitable choice for various power supply and filtering needs across different industries.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Samsung
Need more? Email Us
Samsung
Lowest to $1.3642
Sunlord
Need more? Email Us
Broadcom Limited
Need more? Email Us
Sunlord
Lowest to $0.0404
Freescale Semiconductor - NXP
Need more? Email Us
Samsung
Need more? Email Us
Broadcom Limited
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2415 $62.0750
115+ $1.0187 $117.1505
180+ $0.9870 $177.6600
245+ $0.9551 $233.9995
315+ $0.9232 $290.8080
420+ $0.8277 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess