The POE60C-18D is a Power over Ethernet (PoE) transformer manufactured by Coilcraft. It's designed to be used in applications where power and data are transmitted over a single Ethernet cable, adhering to PoE standards. This particular model is suitable for applications requiring up to 60W of power delivery.
Applications:
- 60W Power over Ethernet (PoE) applications
- High-power IP Cameras
- Wireless Base Stations
- PTZ (Pan-Tilt-Zoom) Cameras
- Industrial Control Systems
- High-performance Wireless Access Points
Features:
- Supports IEEE 802.3at PoE+ standard (up to 60W)
- Provides electrical isolation between the PoE power source and the powered device
- Optimized for high efficiency DC-DC power conversion
- Compact and robust design for reliable performance
- Low leakage inductance for improved system performance
- Compliant with relevant safety and regulatory standards
Benefits:
- Simplifies installation by eliminating the need for separate power cabling
- Reduces installation costs and complexity
- Provides a safe and reliable power delivery solution for PoE devices
- Improves system efficiency and reduces power consumption
- Allows for flexible placement of powered devices
- Enhances system reliability and longevity
Additional Details:
The POE60C-18D transformer is specifically designed to efficiently convert the 48V PoE input voltage to the required voltage for the powered device (PD) while maintaining the necessary electrical isolation. Its core material and winding configuration are carefully chosen to minimize losses and optimize performance in PoE applications. The transformer's construction ensures it can withstand the electrical stresses and environmental conditions typically encountered in industrial and commercial environments. The datasheet provides detailed specifications, including inductance, leakage inductance, DC resistance, and isolation voltage ratings. This transformer is an essential component for ensuring the reliable and efficient operation of PoE-enabled devices in a variety of applications requiring higher power levels.