EN
  • EN
  • DE

MSS1260-184KLD

Part No MSS1260-184KLD
Manufacturer Coilcraft
Catalog Misc Products
Description Shielded Power Inductors - MSS1260
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831751-MSS1260-184KLD
Package Tape & Reel (TR)
Product Status Active
Type Drum Core
Material - Core Ferrite
Inductance 180µH
Tolerance ±10%
Current Rating (Amps) 1.58 A
Current - Saturation (Isat) 1.4A
Shielding Shielded
DC Resistance (DCR) 246mOhm Max
Frequency - Self Resonant 6.1MHz
Ratings AEC-Q200
Operating Temperature -40°C ~ 85°C
Inductance Frequency - Test 100kHz
Mounting Type Surface Mount
Package / Case Nonstandard
Size / Dimension 0.472" L x 0.472" W (12.00mm x 12.00mm)
Height - Seated (Max) 0.244\
Ultra Librarian 3D Model Ultra Librarian MSS1260-184KLD CAD Model

Description

The Coilcraft MSS1260-184KLD is a shielded power inductor designed for a range of power conversion and filtering applications. Part of the MSS1260 series, this inductor offers a balance between size and performance, making it suitable for applications where space is a constraint but high current handling is also necessary. The "184" designation indicates an inductance value of 180 µH (18 x 10^4), and the "KLD" likely represents a specific tolerance range or packaging configuration optimized for particular uses.

Applications:

  • DC-DC Converters: Used in buck, boost, and buck-boost converters for voltage regulation.
  • Power Supplies: Employed in power supplies for filtering and energy storage.
  • LED Lighting: Found in LED driver circuits for current regulation and smoothing.
  • Portable Devices: Suitable for battery-powered devices requiring efficient power management, such as smartphones and tablets.
  • Noise Filtering: Utilized in circuits requiring EMI reduction to minimize interference.

Features:

  • Shielded Construction: Offers excellent EMI shielding, reducing electromagnetic interference.
  • High Current Handling: Capable of handling high current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact Size: Small footprint for use in space-constrained applications.
  • RoHS Compliant: Environmentally friendly, compliant with RoHS standards.

Benefits:

  • Reduced EMI: Shielded construction minimizes electromagnetic interference, ensuring stable operation in sensitive circuits.
  • High Efficiency: Low DCR reduces power losses, improving the overall efficiency of the power supply.
  • Compact Design: Small footprint allows for use in densely populated circuit boards.
  • Reliable Performance: Designed for stable and reliable operation in demanding environments.
  • Improved Power Management: Enhances power management in portable devices and other battery-powered applications.

The MSS1260-184KLD inductor has specific electrical characteristics, including its inductance of 180 µH, a saturation current rating that specifies the maximum current the inductor can handle before its inductance significantly drops, and a DCR value that contributes to its efficiency. It's typically surface-mount technology (SMT) compatible, making it suitable for automated assembly processes. The materials used in its construction ensure it can withstand typical reflow soldering temperatures. It's commonly used in applications where board space is a premium and efficient power conversion is required. Its robust construction and shielded design make it suitable for use in industrial, consumer, and telecommunications equipment.

You May Also Be Interested in

Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0115 $60.6900
140+ $0.8301 $116.2140
220+ $0.8041 $176.9020
300+ $0.7782 $233.4600
385+ $0.7523 $289.6355
515+ $0.6744 $347.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess