EN
  • EN
  • DE

LPS4018-334MRC

Part No LPS4018-334MRC
Manufacturer Coilcraft
Catalog Fixed Inductors
Description FIXED IND 330UH 230MA 5.9OHM SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Features Shielded - Inductor 5.9Ohm Max Nonstandard -
Manufacturer Coilcraft
Series LPS4018
Package Strip
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Part Number 2457-LPS4018-334MRC, 2457-LPS4018-334MR_, 2457-LPS4018-334MR_-ND, 2457-LPS4018-334MR_TR-ND
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923735-LPS4018-334MRC
Ultra Librarian 3D Model Ultra Librarian LPS4018-334MRC CAD Model

Description

The LPS4018-334MRC is a shielded power inductor manufactured by Coilcraft. It's designed for use in DC-DC converters and power supply applications where high efficiency and small size are crucial. This inductor features a shielded construction to minimize EMI (Electromagnetic Interference).

Applications

  • DC-DC Converters
  • Power Supplies
  • Voltage Regulators
  • Buck Converters
  • Boost Converters
  • Portable Devices
  • LED Lighting

Features

  • Shielded Construction: Reduces EMI and RFI.
  • High Saturation Current: Allows for higher current handling capability without significant inductance drop.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact Size: 4.0 mm x 4.0 mm footprint saves board space.
  • High Temperature Operation: Suitable for demanding environments.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic interference with nearby components.
  • High Efficiency: Low DCR reduces power losses, improving overall system efficiency.
  • Small Size: Compact footprint allows for use in space-constrained applications.
  • Reliability: Robust construction ensures reliable performance in harsh environments.

Technical Specifications

Key specifications of the LPS4018-334MRC typically include:

  • Inductance: 330 µH
  • Tolerance: ±20%
  • Saturation Current: Consult datasheet for specific saturation current (e.g., 0.5 A)
  • DC Resistance (DCR): Specified in Ohms (check datasheet for value, typically very low)
  • Self-Resonant Frequency (SRF): Specified in MHz (check datasheet for value)
  • Operating Temperature Range: -40°C to +125°C
  • Dimensions: 4.0 mm x 4.0 mm x 1.8 mm

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Bourns Inc.
FIXED IND 82NH 300MA 900MOHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Lowest to $0.1543

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5518 $57.9390
260+ $0.4528 $117.7280
395+ $0.4387 $173.2865
545+ $0.4245 $231.3525
705+ $0.4104 $289.3320
945+ $0.3679 $347.6655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,420 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess