The LPR6235-253PML is a shielded power inductor manufactured by Coilcraft, designed for use in a variety of power conversion applications. It offers a combination of high current handling capability, low DC resistance, and effective EMI shielding, making it suitable for demanding power supply designs.
Applications:
- DC-DC converters
- Voltage regulators
- Point-of-Load (POL) converters
- Power supplies for portable devices
- Buck and boost converters
Features:
- Shielded construction: Minimizes electromagnetic interference (EMI).
- Low DC resistance (DCR): Reduces power losses for higher efficiency.
- High saturation current: Enables stable operation under heavy load conditions.
- Compact size: Optimizes space utilization on the PCB.
- Surface mount design: Facilitates automated assembly processes.
Benefits:
- Improved efficiency: Low DCR reduces power dissipation and increases efficiency.
- Reduced EMI emissions: Shielding minimizes radiated noise, improving system performance.
- Space savings: Compact size allows for denser circuit layouts.
- Simplified assembly: Surface mount package simplifies manufacturing.
- Reliable operation: High saturation current ensures stable performance under high load conditions.
Technical Specifications:
The LPR6235-253PML has an inductance value of 25uH (253 indicates 25 x 10^3 picohenries, thus 25uH). The approximate physical dimensions are 6.2mm x 6.2mm with a height around 3.5mm. Consult the Coilcraft datasheet for the LPR6235 series for detailed saturation current, DCR, and SRF values. Typical operating temperature ranges from -40°C to +125°C. The termination is a RoHS compliant tin-silver-copper over nickel over phos bronze finish. The core is a ferrite material for low core loss. It is supplied on tape and reel for automated pick and place assembly.