EN
  • EN
  • DE

LPR6235-253LMLC

Part No LPR6235-253LMLC
Manufacturer Coilcraft
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Coilcraft
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828222-LPR6235-253LMLC
Ultra Librarian 3D Model Ultra Librarian LPR6235-253LMLC CAD Model

Description

The LPR6235-253LMLC is a shielded power inductor from Coilcraft, designed for high-efficiency power conversion in various electronic applications. The inductor is characterized by its robust construction, low core loss, and excellent current handling capabilities.

Applications:

  • DC-DC converters
  • Voltage regulators
  • Point-of-Load (POL) converters
  • Power supplies for portable devices
  • Buck and boost converters

Features:

  • Shielded construction: Reduces electromagnetic interference (EMI).
  • Low DC resistance (DCR): Minimizes power losses.
  • High saturation current: Handles large currents without significant inductance drop.
  • Compact size: Suitable for space-constrained applications.
  • Surface mount design: Simplifies PCB assembly.

Benefits:

  • Improved efficiency: Low DCR reduces power dissipation, increasing overall efficiency.
  • Reduced EMI: Shielding minimizes radiated noise, improving system performance.
  • Space savings: Compact size allows for denser circuit designs.
  • Easy assembly: Surface mount package simplifies manufacturing.
  • Reliable operation: High saturation current ensures stable performance under high load conditions.

Technical Specifications:

The LPR6235-253LMLC has an inductance of 25uH (253 indicates 25 x 10^3 picohenries, equivalent to 25uH). The physical size is approximately 6.2mm x 6.2mm with a height of 3.5mm. Consult the Coilcraft datasheet for the LPR6235 series for specific saturation current, DCR, and self-resonant frequency (SRF) values. The operating temperature range is typically -40°C to +125°C. The termination consists of a RoHS compliant tin-silver-copper over nickel over phos bronze finish. Core material is typically a ferrite composition for low core loss. It is packaged on tape and reel for automated assembly processes.

You May Also Be Interested in

Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6031 $64.1240
90+ $1.3155 $118.3950
140+ $1.2740 $178.3600
190+ $1.2335 $234.3650
245+ $1.1920 $292.0400
325+ $1.0684 $347.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,897 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess